EN
  • EN
  • DE

HIN232CB

Part No HIN232CB
Manufacturer Renesas Electronics America
Catalog Interface - Drivers, Receivers, Transceivers
Description +5V Powered RS-232 Transmitters/Receivers | IC TXRX RS-232 5V 16-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tube
Status Obsolete
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number HIN232
Manufacturer Pack Quantity 48
MSL Level 1 (Unlimited)
Win Source Part Number 1180672-HIN232CB
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HIN232CB CAD Model

Description

The HIN232CB is a RS-232 transceiver from Renesas Electronics America. It is designed to interface a data terminal equipment (DTE) or data communication equipment (DCE) with the serial port of a host system. The device is a single-chip solution that includes the necessary drivers and receivers to convert TTL/CMOS logic levels to RS-232 voltage levels.

Applications:

  • Computers and Peripherals: For serial communication between computers and peripherals like printers, mice, and modems.
  • Industrial Control Systems: Used in PLCs, HMIs, and other industrial devices for communication over RS-232.
  • Diagnostic Equipment: In medical and automotive diagnostic tools for serial data transfer.
  • Embedded Systems: Suitable for microcontroller-based systems requiring RS-232 communication.
  • Data Acquisition Systems: Used to interface with sensors and other data acquisition devices.

Features:

  • Meets EIA/TIA-232 Standards: Ensures compatibility with a wide range of RS-232 devices.
  • Single 5V Supply Operation: Simplifies system design by requiring only a single power supply.
  • Two Transmitters and Two Receivers: Provides two independent channels for simultaneous communication.
  • High Data Rate: Supports data rates up to 120kbps or higher, enabling fast communication.
  • Internal Charge Pump: Generates the necessary RS-232 voltage levels from the 5V supply.
  • Low Power Consumption: Minimizes power consumption in battery-powered applications.

Benefits:

  • Simplified System Design: Single supply operation and integrated charge pump simplify system design.
  • Enhanced Communication Performance: High data rates enable fast and efficient communication.
  • Wide Compatibility: Meets industry standards, ensuring compatibility with various RS-232 devices.
  • Reduced Power Consumption: Low power consumption extends battery life in portable devices.
  • Robust Performance: Designed for reliable operation in harsh environments.

Technical Specifications: The HIN232CB operates from a single 5V power supply and includes an internal charge pump to generate the RS-232 voltage levels. It features two transmitters and two receivers, allowing for simultaneous data transmission and reception. The device is available in various package options, including DIP and SOIC. Detailed electrical characteristics and application notes are available in the product datasheet.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8939 $58.1035
160+ $0.7334 $117.3440
245+ $0.7106 $174.0970
340+ $0.6877 $233.8180
435+ $0.6647 $289.1445
585+ $0.5960 $348.6600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,480 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess