EN
  • EN
  • DE

HFA1145IB

Part No HFA1145IB
Manufacturer Renesas Electronics America
Catalog Linear - Amplifiers - Video Amps and Modules
Description 330MHz, Low Power, Current Feedback Video Operational Amplifier with Output Disable | IC OPAMP CFA 330MHZ 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tube
Status Obsolete
Applications Current Feedback
-3db Bandwidth 330MHz
Slew Rate 2100V/μs
Supply Current 5.8mA
Current - Output / Channel 60mA
Supply Voltage , Single/Dual (±) 9V ~ 11V, ±4.5V ~ 5.5V
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number HFA1145
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1180111-HFA1145IB
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HFA1145IB CAD Model

Description

The HFA1145IB from Renesas Electronics America Inc. is a current feedback amplifier.

  • -3db Bandwidth: 330MHz
  • Supply Current: 5.8mA
  • Slew Rate: 2100V/μs
  • Current-Output/Channel: 60mA
  • Package: 8-SOIC
  • Ideal for: Current feedback applications
  • Status: Obsolete
  • Popularity: Medium
  • MSL Level: 1 (Unlimited)
  • Supply Voltage: 9V ~ 11V, ±4.5V ~ 5.5V

You May Also Be Interested in

Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
Analog Devices Inc.
IC VIDEO OPAMP DUAL LP 8-SOIC
Lowest to $18.9180
Intersil
IC CROSSPOINT SW 1GHZ 4X1 16SOIC
Need more? Email Us
Analog Devices Inc.
Dual, Current Feedback Low Power Op Amp
Lowest to $13.0574
Intersil
Need more? Email Us
Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
Texas Instruments
Need more? Email Us
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess