EN
  • EN
  • DE

HMC431LP4E

Part No HMC431LP4E
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz | IC MMIC VCO W/BUFF AMP 4X4QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Function VCO, Buffer Amp
Frequency 5.5GHz ~ 6.1GHz
RF Type General Purpose
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Family Part Number HMC431
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181282-HMC431LP4E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC431LP4E CAD Model

Description

The HMC431LP4E from Analog Devices Inc. is a state-of-the-art RF/microwave Voltage Controlled Oscillator (VCO) designed for use in a wide range of wireless applications. This high-performance component is part of the Hittite Microwave Corporation product line that has been integrated into Analog Devices, known for their innovative and industry-leading RF and microwave solutions.

Key Features

  • Frequency Range: The HMC431LP4E boasts a broad frequency range, making it versatile for various applications within RF and microwave systems.
  • Output Power: It delivers a consistent output power across its operating frequency range, ensuring reliable performance in critical communication systems.
  • Phase Noise Performance: The VCO exhibits excellent phase noise characteristics, a crucial parameter for systems requiring high signal purity and stability.
  • Power Efficiency: Designed with power efficiency in mind, the HMC431LP4E helps to reduce overall power consumption in the systems it is integrated into.
  • Package: The component is housed in a compact LP4E surface-mount package, which is suitable for space-constrained applications and allows for easier integration into a wide variety of circuits.

Applications

The HMC431LP4E is ideal for use in:

  • Fixed Wireless Access (FWA)
  • Wireless Local Loop (WLL)
  • Microwave Point-to-Point systems
  • Test and Measurement equipment
  • Satellite Communication systems

Technical Specifications

Parameter Specification
Frequency Range Specify range (e.g., 5 GHz to 10 GHz)
Output Power Specify power (e.g., +5 dBm)
Phase Noise Specify phase noise (e.g., -100 dBc/Hz @ 100 kHz offset)
Supply Voltage Specify voltage (e.g., 5V)
Package LP4E

For further information and detailed specifications, customers should consult the HMC431LP4E datasheet or contact Analog Devices Inc. directly.

You May Also Be Interested in

Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2090 $58.2090
3+ $47.7612 $143.2836
4+ $46.2687 $185.0748
5+ $44.7762 $223.8810
6+ $43.2836 $259.7016
8+ $38.8060 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess