EN
  • EN
  • DE

PIC32MM0064GPL028-I/SP

Part No PIC32MM0064GPL028-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 28SPDIP / MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 64KB (64K x 8) FLASH 28-SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32MM
Package Tube
Product Status Active
Core Processor MIPS32® microAptiv™
Core Size 32-Bit Single-Core
Speed 25MHz
Connectivity IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, I²S, POR, PWM, WDT
Number of I/O 22
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 12x10/12b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 28-DIP (0.300", 7.62mm)
Supplier Device Package 28-SPDIP
Base Product Number PIC32MM0064GPL028
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1354706-PIC32MM0064GPL028-I/SP
Ultra Librarian 3D Model Ultra Librarian PIC32MM0064GPL028-I/SP CAD Model

Description

Microchip Technology PIC32MM0064GPL028-I/SP Microcontroller

The PIC32MM0064GPL028-I/SP is a high-performance microcontroller (MCU) from Microchip Technology, designed to offer an optimal balance between power efficiency and processing capability. This 32-bit MCU is part of the PIC32MM "GPM" family, which is specifically engineered for applications requiring low power consumption without compromising on computational power or peripheral integration.

Key features of the PIC32MM0064GPL028-I/SP include:

  • Core: The MCU is built around the MIPS32® microAptiv™ UC Core at 25 MHz, providing a robust platform for embedded control and IoT applications.
  • Memory: It comes equipped with 64 KB of Flash memory and 8 KB of RAM, ensuring ample space for code storage and efficient data handling in complex applications.
  • Packaging: The device is housed in a 28-pin SPDIP (Plastic Dual In-line Package) which is suitable for breadboard prototyping and easy integration into various designs.
  • I/O Ports: With up to 17 General Purpose I/O (GPIO) pins, this MCU offers versatile interfacing options with external devices and sensors.
  • Analog Features: It includes a 12-bit, 10 Msps Analog-to-Digital Converter (ADC) with up to 13 channels, allowing for precise analog signal measurements.
  • Timers and Communication: The device boasts multiple timing peripherals and communication modules, including I²C, SPI, and UART, which facilitate easy data exchange and synchronization with other digital systems.
  • Low Power Modes: PIC32MM0064GPL028-I/SP supports multiple power management modes, including Idle and Sleep modes, to minimize power consumption during periods of inactivity.
  • Operating Voltage and Temperature Range: It operates between 2.3V to 3.6V and is rated for industrial temperature ranges from -40°C to +85°C, making it a resilient choice for harsh environments.

The PIC32MM0064GPL028-I/SP is a versatile MCU that is ideal for a wide range of applications, such as IoT devices, consumer electronics, industrial control systems, and battery-operated devices. Its combination of low power design, extensive peripheral set, and processing power makes it a compelling choice for designers looking to create efficient and reliable embedded systems.

Overall, the PIC32MM0064GPL028-I/SP from Microchip Technology is a testament to the company's commitment to providing innovative solutions that meet the evolving needs of modern electronics.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9246 $58.4920
49+ $2.3996 $117.5804
75+ $2.3247 $174.3525
103+ $2.2496 $231.7088
133+ $2.1746 $289.2218
178+ $1.9496 $347.0288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 570 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess