EN
  • EN
  • DE

HD74LVCZ16245ATEL

Part No HD74LVCZ16245ATEL
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Description Lvc/lcx/z Series Dual 8-BIT Transceiver True Output PDSO48
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1062402-HD74LVCZ16245ATEL
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD74LVCZ16245ATEL CAD Model

Description

The HD74LVCZ16245ATEL is a 16-bit bus transceiver with 3-state outputs from Renesas Electronics America. It is designed for high-performance bus interface applications, offering both speed and low power consumption. This device is ideal for use in systems requiring bidirectional data transfer and isolation.

Applications

  • Bidirectional Bus Communication: Facilitates two-way data transfer between different buses or system components.
  • Memory Interfacing: Used for interfacing memory devices to a processor or other memory controllers.
  • Peripheral Interfacing: Connects peripheral devices to a system bus, enabling data exchange.
  • Data Bus Isolation: Provides electrical isolation between different segments of a data bus.
  • Level Shifting: Can be used for basic level shifting between different voltage domains.

Features

  • 16-Bit Transceiver: Handles 16 bits of data simultaneously, increasing data throughput.
  • 3-State Outputs: Allows the outputs to be in a high, low, or high-impedance state for efficient bus management.
  • Low Power Consumption: LVCZ series provides very low power consumption, extending battery life in portable applications.
  • High-Speed Operation: Offers fast propagation delays for high-frequency applications.
  • Bus Hold on Data Inputs: Minimizes signal reflection and improves signal integrity.

Benefits

  • High Data Throughput: 16-bit architecture enables fast data transfer rates.
  • Efficient Bus Management: 3-state outputs allow for effective use of shared bus resources.
  • Extended Battery Life: Low power consumption makes it suitable for battery-powered devices.
  • Improved System Performance: High-speed operation enhances the overall performance of digital circuits.
  • Robust Signal Integrity: Bus hold feature improves signal integrity and reduces noise.

Additional Details

The HD74LVCZ16245ATEL is typically available in a TSSOP package. The direction of data flow is controlled by a direction control (DIR) input. The output enable (OE) input controls whether the outputs are enabled or in a high-impedance state. Further details on switching characteristics and power consumption can be found in the Renesas datasheet for this part.

You May Also Be Interested in

NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0625 $52.8125
31+ $3.3333 $103.3323
47+ $3.2292 $151.7724
64+ $3.1250 $200.0000
83+ $3.0209 $250.7347
111+ $2.7083 $300.6213
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess