EN
  • EN
  • DE

HD74LS139RPEL-E

Part No HD74LS139RPEL-E
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1062345-HD74LS139RPEL-E
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD74LS139RPEL-E CAD Model

Description

The HD74LS139RPEL-E is a dual 2-to-4 line decoder/demultiplexer manufactured by Renesas. This device, belonging to the 74LS family, utilizes low-power Schottky TTL technology to provide a balance between speed and power consumption. The HD74LS139 contains two independent 2-to-4 line decoders, each capable of decoding two binary inputs into one of four mutually exclusive outputs.

Applications

  • Memory Addressing: Selecting memory locations in memory systems.
  • Data Routing: Directing data to specific destinations based on input selection.
  • Chip Selection: Enabling or disabling specific integrated circuits in a system.
  • Address Decoding: Decoding address lines to activate peripheral devices.
  • Instrumentation: Used in test and measurement equipment for signal routing and control.

Features

  • Dual 2-to-4 Line Decoders: Contains two independent 2-to-4 line decoders in a single package.
  • Low-Power Schottky TTL: Provides a balance between speed and power consumption.
  • Active Low Outputs: Outputs are active low, meaning the selected output is low while all others are high.
  • Enable Inputs: Each decoder has an enable input for controlling its operation.
  • TTL-Compatible Input/Output: Compatible with standard TTL logic levels.
  • Surface Mount Package: Available in a surface mount package (RPEL) for compact designs.

Benefits

  • Simplified Circuit Design: Integrates two decoders in a single package, reducing component count.
  • Reduced Board Space: Surface mount package allows for smaller circuit board layouts.
  • Balanced Performance: Offers a good compromise between speed and power consumption for TTL logic.
  • Easy Integration: TTL compatibility allows for easy integration with existing TTL circuits.
  • Flexible Control: Enable inputs provide control over decoder operation.

Additional Details

The 'RPEL' in HD74LS139RPEL-E refers to the specific surface mount package, likely a SOIC or TSSOP package. The 'E' likely denotes a specific manufacturing or quality control standard. The enable inputs are active low, meaning the decoder is enabled when the enable input is low. The propagation delay times from the inputs to the outputs are important timing parameters. Consult the Renesas datasheet for detailed electrical characteristics and package dimensions.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess