EN
  • EN
  • DE

INS82C06N

Part No INS82C06N
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1065157-INS82C06N
Categories OEM Parts(F-I)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian INS82C06N CAD Model

Description

The INS82C06N is a CMOS Universal Asynchronous Receiver/Transmitter (UART) manufactured by National Semiconductor, now part of Texas Instruments (TI). It is designed to provide a flexible and reliable interface for serial data communication, making it suitable for a wide range of applications including computer peripherals, industrial control systems, and embedded systems.

Applications:

  • Computer Peripherals: Used in serial communication with printers, modems, and other computer peripherals.
  • Industrial Control Systems: Integrated into industrial control equipment for serial data exchange with PLCs, HMIs, and other control devices.
  • Embedded Systems: Utilized in embedded systems for serial communication with external devices such as sensors, displays, and other serial interfaces.
  • Data Acquisition Systems: Employed in data acquisition devices for serial communication with sensors and data loggers.
  • Networking Equipment: Used in network devices for serial communication and control functions.

Features:

  • Full Duplex Operation: Supports full duplex asynchronous communication, allowing simultaneous transmission and reception of data.
  • Programmable Baud Rate Generator: Includes a programmable baud rate generator, providing flexible data transmission rates.
  • Parity Generation and Checking: Offers parity generation and checking capabilities for error detection.
  • Line Break Generation and Detection: Supports line break generation and detection for special signaling.
  • CMOS Technology: Utilizes CMOS technology for low power consumption and high noise immunity.

Benefits:

  • Flexible Serial Communication: Provides a flexible and reliable interface for serial data communication in various applications.
  • Programmable Data Rates: Programmable baud rate generator allows for easy adjustment of data transmission rates.
  • Error Detection: Parity generation and checking enhance data integrity and reliability.
  • Low Power Consumption: CMOS technology minimizes power consumption, making it suitable for battery-powered applications.
  • Easy Integration: Simple interface and versatile features allow for easy integration into various electronic systems.

Additional Details:

The INS82C06N is designed to operate on a single 5V power supply. Its flexible configuration options allow it to be easily adapted to various serial communication requirements. The UART provides complete modem control functions, including clear to send (CTS), request to send (RTS), data terminal ready (DTR), and data set ready (DSR) signals. Its robust design and high-quality construction ensure long-term performance and reliability. The INS82C06N is an ideal choice for applications requiring a versatile and reliable UART interface.

You May Also Be Interested in

SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess