EN
  • EN
  • DE

HD74HC00P-E

Part No HD74HC00P-E
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Logic Function NAND
RoHS Non-Compliant
Win Source Part Number 1040271-HD74HC00P-E
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD74HC00P-E CAD Model

Description

The HD74HC00P-E is a high-speed CMOS quad 2-input NAND gate from Renesas Electronics America. This device utilizes silicon gate CMOS technology to achieve high-speed operation similar to equivalent bipolar Schottky TTL devices, while maintaining the low power consumption inherent in CMOS integrated circuits. The HD74HC00P-E is a through-hole DIP (Dual In-Line Package) component, making it suitable for breadboarding, prototyping, and legacy PCB designs.

Applications

  • Logic circuits
  • Digital electronics projects
  • Signal Inversion
  • Simple control circuits
  • Buffering

Features

  • High Speed Operation: Propagation delay times are significantly reduced compared to standard CMOS logic.
  • Low Power Consumption: Ideal for battery-powered applications and systems where power efficiency is crucial.
  • Wide Operating Voltage Range: Operates reliably over a broad voltage range, typically 2V to 6V.
  • High Noise Immunity: Provides stable operation even in noisy environments.
  • TTL Compatibility: Input logic thresholds are compatible with TTL voltage levels.
  • Quad 2-Input NAND Gate: Contains four independent 2-input NAND gates in a single package.
  • DIP Package: Easy to handle and suitable for through-hole mounting.

Benefits

  • Improved System Performance: The high-speed operation allows for faster processing and improved system responsiveness.
  • Reduced Power Consumption: Minimizes energy usage, extending battery life and reducing heat generation.
  • Enhanced Reliability: The wide operating voltage range and high noise immunity ensure stable and dependable performance.
  • Simplified Circuit Design: The TTL compatibility simplifies interfacing with other logic families.
  • Convenient Prototyping: The DIP package allows for easy experimentation and circuit development.

Additional Details

The HD74HC00P-E is part of the 74HC series of logic gates, which are known for their high-speed CMOS technology. Each of the four NAND gates within the package performs the logical NAND operation on its two inputs. The output is low only when both inputs are high; otherwise, the output is high. It is important to consult the datasheet for detailed electrical characteristics such as input capacitance, output drive current, and propagation delay variations with voltage and temperature.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3927 $58.9050
360+ $0.3222 $115.9920
560+ $0.3119 $174.6640
770+ $0.3015 $232.1550
990+ $0.2922 $289.2780
1,325+ $0.2622 $347.4150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,275 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess