EN
  • EN
  • DE

HA17431GPTZ-E-P

Part No HA17431GPTZ-E-P
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824608-HA17431GPTZ-E-P
Ultra Librarian 3D Model Ultra Librarian HA17431GPTZ-E-P CAD Model

Description

The HA17431GPTZ-E-P is a precision voltage reference manufactured by Renesas Electronics America. It is designed to provide a highly stable and accurate output voltage, making it suitable for various applications requiring a reliable voltage source. This voltage reference is known for its low temperature coefficient and high accuracy, ensuring consistent performance across a wide range of operating conditions.

Applications

  • Precision data acquisition systems
  • Industrial control equipment
  • Instrumentation and measurement devices
  • Battery-powered equipment
  • Voltage regulators
  • Calibration equipment

Features

  • High output voltage accuracy
  • Low temperature coefficient
  • Low output impedance
  • Wide operating temperature range
  • Small package size (typically SOT-89)
  • Stable operation over a wide range of input voltages
  • Excellent line and load regulation

Benefits

  • Provides a stable and accurate voltage reference for precise measurements and control.
  • Ensures consistent performance in varying temperature conditions, improving system reliability.
  • Minimizes the impact of input voltage variations on the output voltage, ensuring stable operation.
  • Reduces the effects of load changes on the output voltage, maintaining accuracy even with varying load currents.
  • Simplifies circuit design and reduces the need for external components.
  • Enhances the overall accuracy and stability of the system.

Additional Details

The HA17431GPTZ-E-P typically offers an output voltage of around 2.5V or 1.24V, with a tight tolerance to ensure accuracy. The temperature coefficient is usually very low, often in the range of a few ppm/°C. This is crucial for applications where temperature stability is critical. The device is often available in a small surface-mount package, making it suitable for space-constrained applications. It requires minimal external components, simplifying the design process. The device is designed to operate over a wide temperature range, typically from -40°C to +85°C, making it suitable for industrial and automotive applications. The part is RoHS compliant, ensuring that it meets environmental standards for hazardous substance reduction.

You May Also Be Interested in

American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6219 $60.3037
54+ $2.1518 $116.1972
84+ $2.0848 $175.1232
115+ $2.0166 $231.9090
149+ $1.9496 $290.4904
199+ $1.7487 $347.9913
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess