EN
  • EN
  • DE

MT29C2G24MAJLAJA-6 IT

Part No MT29C2G24MAJLAJA-6 IT
Manufacturer Micron Technology Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case BGA
Manufacturer Micron Technology Inc.
Manufacturer Homepage www.micron.com
Win Source Part Number 755208-MT29C2G24MAJLAJA-6 IT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MT29C2G24MAJLAJA-6 IT CAD Model

Description

The MT29C2G24MAJLAJA-6 IT is a 2Gb (Gigabit) NAND flash memory device manufactured by Micron Technology Inc. It's designed for high-density, low-cost storage solutions in various consumer and industrial applications. This particular part is known for its reliability, speed, and efficiency in managing large amounts of data.

Applications

  • Solid State Drives (SSDs): Used as a storage component in solid state drives for laptops, desktops, and enterprise storage systems.
  • Embedded Systems: Storing operating systems, application code, and data in embedded systems such as industrial controllers, networking equipment, and automotive systems.
  • Mobile Devices: Found in smartphones, tablets, and other portable devices for storing user data, applications, and multimedia content.
  • Digital Cameras and Camcorders: Used for storing captured images and video footage.
  • USB Flash Drives: Providing non-volatile storage in USB flash drives for portable data storage.

Features

  • 2Gb Density: Offers a storage capacity of 2 Gigabits.
  • NAND Flash Technology: Employs NAND flash technology, known for its high density and low cost per bit.
  • Multiple Chip Enable (CE) Options: Provides multiple chip enable inputs, allowing for flexible memory organization.
  • Page Program: Supports page program operations for fast and efficient data writing.
  • Block Erase: Features block erase functionality, enabling selective erasure of memory blocks.
  • High-Speed Interface: Offers a high-speed interface for fast data transfer rates.

Benefits

  • High-Density Storage: Provides high-density storage in a compact form factor.
  • Low Cost: Offers a cost-effective storage solution compared to other memory technologies.
  • Fast Read/Write Speeds: Enables fast read and write speeds for efficient data access.
  • Reliable Data Storage: Offers reliable data storage with built-in error correction mechanisms.
  • Wide Operating Temperature Range: Operates over a wide temperature range, making it suitable for various environments.

Additional Details

The MT29C2G24MAJLAJA-6 IT typically operates with a supply voltage of 1.8V or 3.3V. The interface type is usually parallel NAND. It is crucial to consult the official datasheet for precise timings, operating temperature range (the "IT" in the part number often refers to an industrial temperature range), and specific package dimensions. The device incorporates error correction code (ECC) for maintaining data integrity, which is essential for NAND flash memory. It also supports wear leveling algorithms to extend the lifespan of the memory by distributing write/erase cycles evenly across the memory array.

You May Also Be Interested in

Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess