EN
  • EN
  • DE

5V41242PGG8

Part No 5V41242PGG8
Manufacturer Renesas Electronics America
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1141210-5V41242PGG8
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 5V41242PGG8 CAD Model

Description

The 5V41242PGG8 is a high-performance, low-power clock generator from Renesas Electronics America. It's designed to provide precise timing solutions for a variety of applications, particularly in networking and communication equipment. This device integrates multiple clock outputs and programmable features, making it highly versatile for complex system designs.

Applications

  • Networking Equipment: Routers, switches, and network interface cards (NICs) rely on precise clock signals generated by this device.
  • Data Centers: Servers and storage systems utilize this clock generator for synchronized data processing and transfer.
  • Communication Systems: Telecom infrastructure, including base stations and wireless communication devices, employ this for accurate timing.
  • Industrial Automation: Industrial control systems and programmable logic controllers (PLCs) use it for synchronized operations.
  • Test and Measurement Equipment: Signal generators and frequency counters use this device as a stable and precise clock source.

Features

  • Multiple Clock Outputs: Provides several independently configurable clock outputs, offering flexibility in system design.
  • Programmable Frequencies: Supports a wide range of output frequencies, programmable via I2C or SPI interface.
  • Low Jitter: Excellent jitter performance ensures clean clock signals for reliable data transmission.
  • Low Power Consumption: Optimized for low power operation, making it suitable for battery-powered and energy-efficient applications.
  • Integrated PLL: Incorporates a phase-locked loop (PLL) for frequency multiplication and synthesis.
  • Input Clock Monitoring: Features input clock monitoring and fail-safe mechanisms for enhanced system reliability.
  • Package: Available in a compact package, suitable for space-constrained applications.

Benefits

  • Versatile Clock Generation: Offers a single-chip solution for generating multiple clock frequencies, simplifying system design.
  • Precise Timing: Provides accurate and stable clock signals, crucial for high-speed data communication and processing.
  • Enhanced Reliability: Input clock monitoring and fail-safe features ensure continuous operation even in the event of input clock failure.
  • Low Power Operation: Reduces power consumption, extending battery life in portable devices and minimizing energy costs in stationary systems.
  • Simplified Integration: Compact package and standard communication interfaces (I2C/SPI) facilitate easy integration into existing systems.

Additional Details

The 5V41242PGG8 operates on a supply voltage of 3.3V. The integrated PLL allows for precise frequency multiplication and synthesis, enabling the generation of a wide range of output frequencies from a single reference clock. The device's low jitter performance ensures clean clock signals, which is essential for high-speed data communication. The integrated input clock monitoring provides a fail-safe mechanism, ensuring that the system continues to operate even if the input clock fails. The clock outputs can be individually configured, allowing designers to tailor the clock signals to the specific needs of their applications. It utilizes I2C or SPI for configuration. The specific package is a TSSOP.

You May Also Be Interested in

Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Microchip Technology
Power Igbt Transistor
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4634 $58.1706
22+ $5.3038 $116.6836
34+ $5.1374 $174.6716
47+ $4.9723 $233.6981
61+ $4.8060 $293.1660
81+ $4.3093 $349.0533
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,510 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess