EN
  • EN
  • DE

HA17358AFEL

Part No HA17358AFEL
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case SOP8
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 753431-HA17358AFEL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HA17358AFEL CAD Model

Description

The Renesas HA17358AFEL is a dual operational amplifier characterized by low power consumption and wide operating voltage range. This amplifier is designed for use in a variety of applications, offering stable performance and high gain. Its dual configuration allows for efficient use of board space and reduced component count.

Applications

  • Audio Amplification: Used in audio preamplifiers and signal conditioning circuits.
  • Signal Conditioning: Employed in sensor signal amplification and filtering.
  • Active Filters: Implemented in low-pass, high-pass, and band-pass filter designs.
  • Voltage Comparators: Used in threshold detection and voltage level monitoring circuits.
  • Instrumentation Amplifiers: Integrated into precision measurement systems.

Features

  • Dual Operational Amplifier: Contains two independent op-amps in a single package.
  • Low Power Consumption: Minimizes power dissipation for energy-efficient applications.
  • Wide Operating Voltage Range: Operates over a broad voltage range, providing flexibility in circuit design.
  • High Open-Loop Gain: Provides high amplification for accurate signal processing.
  • Low Input Bias Current: Reduces errors due to input impedance mismatch.
  • Internal Phase Compensation: Ensures stable operation without external compensation components.

Benefits

  • Energy Efficiency: Reduces power consumption, making it suitable for battery-powered devices.
  • Design Flexibility: Wide operating voltage range simplifies circuit design and component selection.
  • Stable Performance: Internal phase compensation ensures stable operation across a wide range of conditions.
  • Reduced Component Count: Dual op-amp configuration reduces the number of components required in the circuit.
  • High Accuracy: High open-loop gain and low input bias current ensure accurate signal processing.

Additional Details

The HA17358AFEL is available in a small outline package (SOP), making it suitable for high-density circuit boards. It is designed to operate over a wide temperature range, ensuring reliable performance in various environments. The amplifier's robust design and stable characteristics make it a popular choice for a wide range of analog circuit applications.

You May Also Be Interested in

Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8408 $58.8560
170+ $0.6907 $117.4190
260+ $0.6687 $173.8620
360+ $0.6468 $232.8480
465+ $0.6260 $291.0900
620+ $0.5613 $348.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess