EN
  • EN
  • DE

74LVC1G04FW5-7

Part No 74LVC1G04FW5-7
Manufacturer Diodes Incorporated
Catalog Logic - Gates and Inverters
Description IC INVERTER 1CH 1-INP DFN1010-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 23 Weeks
Features Inverter IC 1 Channel - X1-DFN1010-6
Manufacturer Diodes Incorporated
Series 74LVC
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 6-XFDFN
Case / Package X1-DFN1010-6
Family Name 74LVC1G04
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 74LVC1G04FW5-7DIDKR, 74LVC1G04FW5-7DICT, 74LVC1G04FW5-7DITR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858010-74LVC1G04FW5-7
Ultra Librarian 3D Model Ultra Librarian 74LVC1G04FW5-7 CAD Model

Description

Product Overview: 74LVC1G04FW5-7 from Diodes Incorporated

The 74LVC1G04FW5-7 is a high-performance, single inverter gate integrated circuit from Diodes Incorporated, designed to meet the needs of a wide range of applications. This device is part of the 74LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems. It operates with a power supply range of 1.65V to 5.5V, making it suitable for use in battery-operated devices as well as more traditional 3.3V and 5V systems.

Encased in a compact SOT-25 package, the 74LVC1G04FW5-7 is designed for space-constrained applications. Its small footprint allows for efficient use of board space, which is critical in portable and miniaturized electronic devices. Despite its small size, it offers robust performance with a high drive capability and is capable of driving capacitive loads while maintaining signal integrity.

The device features a 5-pin configuration with the inverter input and output conveniently accessible, enabling easy integration into various circuit designs. It also has a high noise immunity characteristic of CMOS devices, ensuring stable operation in electrically noisy environments. The 74LVC1G04FW5-7 is characterized for operation from -40°C to +125°C, which allows for use in industrial and automotive applications that require a wide operating temperature range.

With its low power consumption, the 74LVC1G04FW5-7 is an excellent choice for power-sensitive applications. It also supports fast switching speeds, which is essential for high-speed signal processing and computing tasks. The device's ability to operate at low voltages while maintaining high speed makes it an ideal choice for interfacing with high-speed microprocessors and microcontrollers in modern digital systems.

Overall, the 74LVC1G04FW5-7 from Diodes Incorporated is a versatile and reliable component that offers the performance needed for today's advanced electronic circuits. Its compatibility with a broad range of supply voltages and its ability to maintain signal integrity under challenging conditions make it a valuable addition to any designer's toolkit.

You May Also Be Interested in

SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1717 $50.6515
710+ $0.1409 $100.0390
1,100+ $0.1365 $150.1500
1,515+ $0.1321 $200.1315
1,960+ $0.1277 $250.2920
2,625+ $0.1145 $300.5625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360,409 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess