EN
  • EN
  • DE

TPSE336K025R0350

Part No TPSE336K025R0350
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 395163-TPSE336K025R0350
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPSE336K025R0350 CAD Model

Description

The TPSE336K025R0350 is a tantalum capacitor from AVX Corporation's TPS series. This series of capacitors are designed for surface mount technology (SMT), providing a reliable and robust solution for various electronic circuit applications. The TPSE series is known for its low Equivalent Series Resistance (ESR) and high volumetric efficiency, making it particularly suitable for demanding applications where space and performance are crucial.

Applications

  • Power Management: Ideal for use in DC-DC converters and voltage regulators to ensure stable power delivery.
  • Filtering: Effectively used in filtering circuits to reduce noise and ripple in power and signal lines.
  • Decoupling: Essential for decoupling digital and analog circuits, providing a local energy source to maintain stable operation.
  • Storage: Used for energy storage in low-power applications.
  • Embedded Systems: Incorporated into a wide range of embedded systems for reliable performance in compact designs.

Features

  • High Capacitance: Features a capacitance value of 33µF.
  • Low ESR: Exhibits a low Equivalent Series Resistance, minimizing power dissipation and improving transient response.
  • Surface Mount: Designed for surface mount technology (SMT) assembly, which allows for efficient board manufacturing.
  • Molded Case: Comes with a molded case that provides robust mechanical protection and environmental resistance.
  • RoHS Compliant: Complies with RoHS directives, ensuring environmental friendliness.

Benefits

  • Stable Performance: Offers stable and reliable performance across a broad range of operating conditions.
  • Efficient Power Delivery: The low ESR minimizes power loss, resulting in more efficient power delivery.
  • Space Saving: Its compact size allows for high-density board designs.
  • Long Lifespan: Provides a long operational lifespan, which enhances the reliability of the final product.
  • Reduced Noise: Effective filtering and decoupling capabilities reduce noise and improve overall signal integrity.

Additional Details

The TPSE336K025R0350 has a capacitance of 33µF with a tolerance of ±10%. The voltage rating is 25V. Its operating temperature range is typically -55°C to +125°C. The low ESR enhances its performance in demanding applications. The case size is standardized for tantalum capacitors, facilitating easy integration into existing designs. The capacitor is constructed using high-quality tantalum material, ensuring robust performance and long-term reliability. The suffix “R0350” often indicates specific packaging or ESR characteristics; consulting the manufacturer's datasheet for the most precise details is recommended.

You May Also Be Interested in

Vishay
CAP TANT 10UF 10V 20% 1507
Lowest to $0.3361
Vishay
CAP TANT 220UF 4V 20% 1210
Lowest to $1.2150
Vishay
CAP TANT 100UF 20V 10% 2824
Lowest to $11.1119
Vishay
CAP TANT 100UF 16V 10% 2812
Lowest to $4.7842
Vishay
CAP TANT 100UF 6.3V 20% 1611
Lowest to $2.9105
AVX Corporation
CAP TANT 100UF 20% 6.3V 1411
Lowest to $0.4331
Vishay
CAP TANT 2.2UF 16V 10% 1507
Need more? Email Us
Vishay
CAP TANT 33UF 6.3V 20% 1206
Need more? Email Us
Vishay
CAP TANT 47UF 16V 10% 2812
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess