EN
  • EN
  • DE

DA14683-00C01A92

Part No DA14683-00C01A92
Manufacturer Renesas Electronics America
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1055119-DA14683-00C01A92
Categories OEM Parts(C-E)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DA14683-00C01A92 CAD Model

Description

The DA14683-00C01A92 is a System-on-Chip (SoC) from Renesas Electronics America, featuring a Bluetooth Low Energy (BLE) microcontroller. It is designed for applications requiring low power consumption and Bluetooth connectivity, making it suitable for wearables, beacons, and other IoT devices.

Applications

  • Wearable devices (smartwatches, fitness trackers)
  • Beacons for proximity marketing and asset tracking
  • IoT (Internet of Things) devices
  • Wireless sensors
  • Remote controls

Features

  • Bluetooth Low Energy (BLE) 5.0: Supports the latest BLE standard for improved performance and range.
  • Integrated Microcontroller: Features an ARM Cortex-M0+ processor for efficient processing.
  • Low Power Consumption: Optimized for energy-efficient operation, extending battery life.
  • On-Chip Memory: Includes Flash memory and RAM for program storage and data handling.
  • Rich Peripheral Set: Offers a variety of peripherals, including UART, SPI, I2C, ADC, and GPIOs.

Benefits

  • Long Battery Life: Optimized for low power consumption, enabling extended battery life in portable applications.
  • Robust Connectivity: Supports Bluetooth 5.0 for reliable wireless communication.
  • Flexible Development: Offers a comprehensive development environment for rapid prototyping and product development.
  • Compact Design: Small package size allows for easy integration into space-constrained applications.
  • Cost-Effective: Provides a cost-effective solution for adding Bluetooth connectivity to IoT devices.

Technical Specifications

  • Bluetooth Version: Bluetooth 5.0
  • Core: ARM Cortex-M0+
  • Flash Memory: Check the datasheet for specific value.
  • RAM: Check the datasheet for specific value.
  • Operating Voltage: Check the datasheet for specific value.
  • Operating Temperature: Check the datasheet for specific value.
  • Package Type: Check the datasheet for specific value.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Microchip Technology
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.1433
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess