EN
  • EN
  • DE

CR12CM-12B#BB0

Part No CR12CM-12B#BB0
Manufacturer Renesas Electronics America
Catalog SCRs - Single
Description THYRISTOR 600V 12A TO-220 / SCR 600V 18.8A(RMS) 360A 3-Pin(3+Tab) TO-220AB Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Renesas Electronics America
Packaging Tube
Voltage - Off State 600V
Voltage - Gate Trigger (Vgt) (Maximum) 1.5V
Current - Gate Trigger (Igt) (Maximum) 30mA
Voltage - On State (Vtm) (Maximum) 1.6V
Current - On State (It (AV)) (Maximum) 12A
Current - On State (It (RMS)) (Maximum) 18.8A
Current - Hold (Ih) (Maximum) 15mA
Current - Off State (Maximum) 2mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 360A @ 60Hz
SCR Type Standard Recovery
Operating Temperature Range -40°C ~ 150°C
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220AB
Win Source Part Number 771750-CR12CM-12B#BB0
Popularity Medium
Supply and Demand Status Limited
Family Name CR12CM-12B
ECCN EAR99
Country of Origin China
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CR12CM-12B#BB0 CAD Model

Description

The Renesas Electronics America 771750-CR12CM-12B#BB0 is a through-hole mounted SCR with a family name of CR12CM-12B. It has a voltage off state of 600V and a current non-rep. surge 50, 60Hz (Itsm) of 360A @ 60Hz.

  • SCR Type: Standard Recovery
  • Package: TO-220-3
  • Maximum Current On State (It (RMS)) (Maximum): 18.8A
  • Maximum Voltage Gate Trigger (Vgt): 1.5V
  • Maximum Current Gate Trigger (Igt): 30mA
  • Maximum Current Hold (Ih): 15mA
  • Maximum Voltage On State (Vtm): 1.6V
  • Maximum Current On State (It (AV)): 12A
  • Maximum Current Off State: 2mA
  • Supply and Demand Status: Limited

You May Also Be Interested in

STMicroelectronics
BTW67 and BTW69 Series
Lowest to $62.5624
ON Semiconductor
Silicon Controlled Rectifiers | THYRISTOR SCR 12A 800V TO220AB
Lowest to $2.8080
Renesas Electronics America
TRIAC 800V 0.3A
Lowest to $36.0822
Renesas Electronics America
Lowest to $0.6537
IXYS
THYRISTOR PHASE 1200V TO-247AD
Lowest to $5.0397
Renesas Electronics America
THYRISTOR
Need more? Email Us
Renesas Electronics America
TRIAC 700V 0.5A
Lowest to $5.3721
Littelfuse Inc.
65 / 70 Amp Standard SCRs
Need more? Email Us
Littelfuse Inc.
Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 8A 800V DPAK
Lowest to $2.7858

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess