EN
  • EN
  • DE

CR04AM-12#F00

Part No CR04AM-12#F00
Manufacturer Renesas Electronics America
Catalog SCRs - Single
Description THYRISTOR 600V .4A TO-92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Thyristors - SCRs
Manufacturer Renesas Electronics America
Packaging Bulk
Voltage - Off State 600V
Voltage - Gate Trigger (Vgt) (Max) 800mV
Current - Gate Trigger (Igt) (Max) 100μA
Voltage - On State (Vtm) (Max) 1.2V
Current - On State (It (AV)) (Max) 400mA
Current - On State (It (RMS)) (Max) 630mA
Current - Hold (Ih) (Max) 3mA
Current - Off State (Max) 500μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 10A @ 60Hz
SCR Type Sensitive Gate
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Device Package TO-92-3
Win Source Part Number 202795-CR04AM-12#F00
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CR04AM-12#F00 CAD Model

Description

Product Description

The CR04AM-12#F00 is engineered to deliver excellent performance in challenging environments. Its robust design and efficient functionality make it a preferred choice for high-demand sectors.

Applications

  • Telecommunications
  • Medical Devices
  • Renewable Energy Systems

Features and Benefits

  • Enhanced thermal management
  • Stable performance across varied conditions
  • Optimized for low power consumption

Additional Details

Suitable for projects requiring consistent and reliable operation, the CR04AM-12#F00 is designed to handle stress without compromising its efficiency, ensuring long-term operational success.

You May Also Be Interested in

Renesas Electronics America
THYRISTOR
Need more? Email Us
STMicroelectronics
BTW67 and BTW69 Series
Lowest to $62.5624
Renesas Electronics America
THYRISTOR 600V .4A TO-92
Lowest to $16.0453
STMicroelectronics
High current density per square mm | SCR NON-SENS 600V 12A DPAK
Lowest to $0.5634
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
ON Semiconductor
Silicon Controlled Rectifiers | THYRISTOR SCR 12A 800V TO220AB
Lowest to $2.8080
Renesas Electronics America
TRIAC 800V 0.3A
Lowest to $36.0822
Renesas Electronics America
Lowest to $10.9887

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0453 $64.1812
9+ $13.1658 $118.4922
14+ $12.7535 $178.5490
19+ $12.3423 $234.5037
25+ $11.9312 $298.2800
33+ $10.6965 $352.9845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess