EN
  • EN
  • DE

BCR12FM-14LBAS#GA1

Part No BCR12FM-14LBAS#GA1
Manufacturer Renesas Electronics America
Catalog Specialized ICs
Description BCR12FM-14 - 12A, 700V TRIAC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Renesas Electronics America
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 960145-BCR12FM-14LBAS#GA1
Ultra Librarian 3D Model Ultra Librarian BCR12FM-14LBAS#GA1 CAD Model

Description

The 960145-BCR12FM-14LBAS#GA1 is a specialized integrated circuit in the Integrated Circuits (ICs) category.

  • Package: Bulk
  • Standard Package: 1 piece
  • Product Status: Active
  • Manufacturer: Renesas Electronics America
  • Programmable: No
  • ECCN Rating: EAR99
  • HTSUS Code: 8541.30.0080

You May Also Be Interested in

Microchip Technology
IC SWITCH 10/100 5PORT 208PQFP
Lowest to $22.2053
NXP / Nexperia
IC VERT DEFLECT 9-SIL
Need more? Email Us
Infineon Technologies
Need more? Email Us
IDT, Integrated Device Technology Inc
IC RIO SWITCH GEN2 784FCBGA
Lowest to $138.0987
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
NXP / Nexperia
IC DC COUPLED V-DEFL 13-SIL
Need more? Email Us
Infineon Technologies
Lowest to $7.1169
Maxim Integrated
72V, Overvoltage-Protection Switches/Limiter Controllers with an External MOSFET
Lowest to $12.2484
Infineon Technologies
IC MIXER/AMP DVB-IF PDSO-16
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess