EN
  • EN
  • DE

ALC4050-VA1-CG

Part No ALC4050-VA1-CG
Manufacturer Renesas Electronics America
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 972652-ALC4050-VA1-CG
Categories OEM Parts(A-B)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ALC4050-VA1-CG CAD Model

Description

The ALC4050-VA1-CG is a high-performance audio codec manufactured by Renesas Electronics America. As an audio codec, it is responsible for converting analog audio signals into digital data and vice versa. This particular model is designed for use in a variety of audio applications, particularly those requiring high-fidelity audio and low power consumption. The designation likely indicates specific packaging and configuration options.

Applications

  • USB Headsets: Provides high-quality audio processing for USB-connected headsets.
  • Gaming Headsets: Enhances the audio experience in gaming headsets with clear sound and low latency.
  • Notebook Computers: Integrated into notebook computers to provide audio input and output capabilities.
  • Tablets: Offers audio processing for tablets, enabling high-quality audio playback and recording.
  • Docking Stations: Used in docking stations to provide audio connectivity for external devices.

Features

  • High-Resolution Audio: Supports high sampling rates and bit depths for superior audio quality.
  • Low Power Consumption: Optimized for energy efficiency, extending battery life in portable devices.
  • Integrated Headphone Amplifier: Includes a built-in headphone amplifier for driving headphones directly.
  • USB Audio Class Compliant: Complies with USB Audio Class standards, ensuring compatibility with various operating systems.
  • Noise Cancellation: Incorporates noise cancellation technology to reduce background noise.
  • Compact Package: The CG package offers a small footprint for space-constrained applications.

Benefits

  • Enhanced Audio Experience: Delivers crystal-clear audio with minimal distortion.
  • Extended Battery Life: Low power consumption maximizes battery life in portable devices.
  • Simplified Design: Integrated features reduce the need for external components, streamlining system development.
  • Wide Compatibility: USB Audio Class compliance ensures compatibility with various operating systems.
  • Improved Communication Clarity: Noise cancellation enhances the clarity of voice communication.

Additional Details

The ALC4050-VA1-CG's specific THD+N (Total Harmonic Distortion plus Noise) figures, signal-to-noise ratio (SNR), and output power specifications are detailed in the Renesas official datasheet. The datasheet also provides information on supported audio formats, such as PCM, and sample rates. The operating voltage and current requirements are also detailed in the datasheet, crucial for proper circuit design. It features a built-in microphone preamplifier and supports various audio input and output configurations. This device is intended for applications where high-fidelity audio reproduction and low power consumption are essential. The datasheet is mandatory for fully utilize the IC’s potential and ensure compatibility with other system components. Also its important to know about the supported driver software.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Generic
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
ADI Electronics
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,777 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess