EN
  • EN
  • DE

8430S10BYI-03LFT

Part No 8430S10BYI-03LFT
Manufacturer Renesas Electronics America
Catalog Specialized ICs
Description IC CLOCK GENERATOR 48TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Renesas Electronics America
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type Clock Generator
Mounting Type Surface Mount
Package / Case 48-TQFP Exposed Pad
Supplier Device Package 48-PTQFP (7x7)
Base Product Number 8430S10
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 908532-8430S10BYI-03LFT
Ultra Librarian 3D Model Ultra Librarian 8430S10BYI-03LFT CAD Model

Description

The 8430S10BYI-03LFT is a specialized integrated circuit from Renesas Electronics America.

  • Category: Integrated Circuits (ICs) - Specialized ICs
  • Package Type: Tape & Reel
  • Standard Package: 1,000 pieces
  • Product Status: Active
  • Programmable: Not programmable
  • Programmability Verification: Not verified
  • Mounting Type: Surface mount
  • Package: 48-TQFP Exposed Pad
  • Supplier Device Package: 48-PTQFP (7x7)
  • ECCN: EAR99
  • MSL Level: 3 (168 hours)
  • REACH Status: Unaffected
  • HTSUS: 8542.39.0001
  • Base Product Number: 8430S10

You May Also Be Interested in

NXP / Nexperia
IC DC COUPLED V-DEFL 9-SIL
Need more? Email Us
IDT, Integrated Device Technology Inc
IC RIO SWITCH GEN2 784FCBGA
Lowest to $138.0987
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
IC MIXER/AMP DVB-IF PDSO-16
Lowest to $1.2869
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
NXP / Nexperia
IC DC COUPLED V-DEFL 13-SIL
Need more? Email Us
Microchip Technology
IC SWITCH 10/100 5PORT 208PQFP
Lowest to $22.2053
NXP / Nexperia
IC FULL BRIDGE V-DEFL 9-SIL
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess