EN
  • EN
  • DE

80HCPS1616CHMGI

Part No 80HCPS1616CHMGI
Manufacturer Renesas Electronics America
Catalog Specialized ICs
Description IC SER RAPIDIO SWITCH 400FCBGA / Serial RapidIO? Switch 400-FCBGA (21x21)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Renesas Electronics America
Series CPS-1616
Package Tray
Product Status Active
Programmable Not Verified
Type Serial RapidIO® Switch
Applications Wireless Infrastructure
Mounting Type Surface Mount
Package / Case 400-BBGA, FCBGA
Supplier Device Package 400-FCBGA (21x21)
Base Product Number 80HCPS1616
Standard Package 60 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 858327-80HCPS1616CHMGI
Ultra Librarian 3D Model Ultra Librarian 80HCPS1616CHMGI CAD Model

Description

The Renesas Electronics America 858327-80HCPS1616CHMGI is a specialized integrated circuit (IC) known as a Serial RapidIO® Switch.

  • Category: Integrated Circuits (ICs) - Specialized ICs
  • Series: CPS-1616
  • Package: Tray
  • Application: Wireless Infrastructure
  • Standard Package: 60 pieces
  • Programmable: No
  • Mounting Type: Surface Mount
  • Package Type: 400-BBGA, FCBGA
  • Supplier Device Package: 400-FCBGA (21x21)
  • Win Source Part Number: 858327-80HCPS1616CHMGI
  • Manufacturer: Renesas Electronics America
  • Status: Active

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA
Need more? Email Us
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
Modem Chip Single 64-Pin LFCSP EP Tray | IC BROADBAND FRONT-END 64LFCSP
Lowest to $10.2375
Infineon Technologies
Need more? Email Us
NXP / Nexperia
IC DC COUPLED V-DEFL 9-SIL
Need more? Email Us
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Microchip Technology
IC SWITCH 10/100 3PORT 128PQFP
Lowest to $29.3774
Infineon Technologies
Need more? Email Us
Infineon Technologies
IC MIXER/AMP DVB-IF PDSO-16
Lowest to $1.2869

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $146.8531 $146.8531
2+ $141.9580 $283.9160
3+ $127.2727 $381.8181
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess