EN
  • EN
  • DE

5V41185PGG8

Part No 5V41185PGG8
Manufacturer Renesas Electronics America
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 958751-5V41185PGG8
Categories OEM Parts(0-9)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 5V41185PGG8 CAD Model

Description

The 5V41185PGG8 is a high-performance clock generator from Renesas Electronics. It's designed to provide precise and stable clock signals for a variety of applications. This clock generator is often used in systems requiring low jitter and phase noise, ensuring reliable performance of high-speed digital circuits.

Applications:

  • Networking equipment: Routers, switches, and other networking devices require precise clock signals for data synchronization and transmission.
  • Data centers: Servers and storage systems rely on accurate clocking for reliable operation.
  • Telecommunications: Base stations and other telecom infrastructure components utilize clock generators for timing and synchronization.
  • Industrial automation: PLCs and other industrial control systems require stable clock signals for precise timing and control.
  • Consumer electronics: High-end audio and video equipment often use clock generators to improve signal quality.

Features:

  • Low jitter and phase noise: Ensures clean clock signals for optimal system performance.
  • Multiple output frequencies: Provides flexibility to generate different clock frequencies for various system components.
  • Programmable via I2C or SPI: Allows for easy configuration and control.
  • Wide operating voltage range: Supports a variety of power supply voltages.
  • Small package size: Enables compact system designs.
  • Integrated crystal oscillator: Simplifies design and reduces BOM cost.

Benefits:

  • Improved system performance: Low jitter and phase noise result in more reliable and accurate data transmission and processing.
  • Increased design flexibility: Multiple output frequencies and programmable features allow for customization to specific application requirements.
  • Reduced BOM cost: Integrated crystal oscillator eliminates the need for an external crystal.
  • Simplified design: Easy configuration and control via I2C or SPI.
  • Compact size: Enables smaller and more efficient system designs.

Additional details: The 5V41185PGG8 clock generator typically supports multiple clock output types, such as LVPECL, LVDS, and HCSL, to accommodate different interface requirements. Specific parameters like output frequency range, jitter performance, and power consumption will vary depending on the specific configuration and operating conditions. Refer to the Renesas datasheet for detailed specifications and application notes.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Dell
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0034 $50.0850
61+ $1.6439 $100.2779
95+ $1.5925 $151.2875
130+ $1.5411 $200.3430
168+ $1.4898 $250.2864
225+ $1.3356 $300.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,850 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess