EN
  • EN
  • DE

SL1024B350RG

Part No SL1024B350RG
Manufacturer Littelfuse Inc.
Catalog Gas Discharge Tube Arresters (GDT)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Gas Discharge Tube Arresters (GDT)
Mfr Littelfuse Inc.
Series SL1024B
Package Tray
Product Status Obsolete
Voltage - DC Spark Over (Nom) 350 V
Impulse Discharge Current (8/20µs) 20000A (20kA)
Number of Poles 3
Fail Short Yes
Mounting Type Through Hole
Package / Case Axial Cylinder, 3 Lead (Radial Bend)
Other Names -SL1024B350RG
Standard Package 500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.30.8000
Win Source Part Number 1301685-SL1024B350RG
Ultra Librarian 3D Model Ultra Librarian SL1024B350RG CAD Model

Description

The SL1024B350RG is a Transient Voltage Suppressor (TVS) diode array manufactured by Littelfuse. It's designed to protect sensitive electronic equipment against electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. This component is particularly effective in safeguarding data lines and I/O ports in a variety of applications.

Applications

  • Networking Equipment: Protects Ethernet ports, USB interfaces, and other data communication lines from voltage spikes.
  • Telecommunications Equipment: Safeguards subscriber line interface circuits (SLICs) and other sensitive telecom components.
  • Industrial Control Systems: Provides robust protection for control circuitry against transient voltages in harsh industrial environments.
  • Consumer Electronics: Protects HDMI ports, audio jacks, and other I/O interfaces in devices like TVs, set-top boxes, and gaming consoles.
  • Medical Equipment: Ensures the reliable operation of medical devices by protecting them from voltage transients.

Features

  • Bidirectional TVS Diode Array: Offers bidirectional protection against transient voltage events, making it suitable for AC and DC applications.
  • Low Clamping Voltage: Minimizes the voltage across the protected circuit during a transient event, preventing damage to sensitive components.
  • Fast Response Time: Quickly clamps transient voltages, ensuring rapid protection.
  • Compact Package: Allows for easy integration into space-constrained designs.
  • RoHS Compliant: Meets environmental regulations.
  • High Surge Capability: Can withstand high surge currents as defined by industry standards.

Benefits

  • Improved System Reliability: Protects electronic components from damage due to ESD, EFT, and lightning surges.
  • Reduced Downtime: Minimizes the risk of system failures caused by transient voltage events.
  • Enhanced Product Safety: Helps prevent electrical hazards caused by overvoltage conditions.
  • Cost-Effective Protection: Offers a cost-efficient solution for protecting sensitive electronics.
  • Simplified Design: Easy to integrate into existing circuits and designs.

Additional Details

The SL1024B350RG has a standoff voltage of 35V. For detailed specifications, including package dimensions, surge current ratings, and clamping voltage characteristics, refer to the official Littelfuse datasheet for this part number.

You May Also Be Interested in

Littelfuse Inc.
GDT 1500V 5KA 2 POLE TH / Gas Discharge Tube 1500 V 5000A (5kA) 2 Pole Through Hole
Lowest to $1.2224
EPCOS (TDK)
SURGE ARRESTER GDT SMD
Lowest to $0.6537
Yageo
GDT 90V 10KA 3 POLE THROUGH HOLE
Lowest to $0.4452
Bourns Inc.
GDT 2500V 1.5KA 2 POLE TH
Lowest to $1.5499
EPCOS (TDK)
GDT 350V 5KA 3 POLE SMD
Lowest to $1.6147
EPCOS (TDK)
GDT 230V 10KA 3 POLE TH / Gas Discharge Tube 230 V 10000A (10kA) ±20% 3 Pole Through Hole
Lowest to $1.3282
EPCOS (TDK)
GDT 400V 5KA 2 POLE THROUGH HOLE
Lowest to $1.3795
Bourns Inc.
PROTECTOR MODULES
Lowest to $36.3502
Bourns Inc.
GDT 350V 5KA 2 POLE THROUGH HOLE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess