EN
  • EN
  • DE

2SK3113B-ZK-E1-AY/JM

Part No 2SK3113B-ZK-E1-AY/JM
Manufacturer Renesas Electronics America
Catalog JFETs (Junction Field Effect)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Renesas Electronics America
Win Source Part Number 159825-2SK3113B-ZK-E1-AY/JM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK3113B-ZK-E1-AY/JM CAD Model

Description

Overview of 2SK3113B-ZK-E1-AY/JM

The 2SK3113B-ZK-E1-AY/JM is a variant of the well-regarded MOSFET series, optimized to deliver exceptional performance in electronic circuits. This model is used extensively in applications demanding high efficiency and robustness, including several power management and conversion projects.

Applications and Projects

  • Energy-Efficient Inverters: Enables efficient conversion of DC to AC power, essential for solar inverters and uninterruptible power supplies (UPS).
  • Battery Management Systems: Perfect for use in systems designed to maintain the optimal performance of rechargeable batteries.
  • Industrial Automation: Integral in driving systems for automated machinery and robotics.
  • Lighting Controls: Utilized in advanced LED lighting applications, offering precise brightness adjustments.

Features and Benefits

  • High-Speed Operation: The 2SK3113B-ZK-E1-AY/JM facilitates fast switching speeds, which is essential for dynamic control applications.
  • Enhanced Durability: Designed to withstand high voltage and current stress while maintaining reliable performance over time.
  • Efficient Thermal Management: Equipped with features that allow efficient heat dissipation, reducing thermal overload risks.
  • Low Gate Drive Requirement: Operates efficiently with lower gate drive voltages, minimizing power consumption in driving circuits.

Additional Details

The innovative design of the 2SK3113B-ZK-E1-AY/JM ensures compatibility across a range of electronic systems. Its superior construction not only enhances electromagnetic compatibility but also contributes to overall system longevity and reliability. It offers a compact packaging solution, making it ideal for space-constrained applications while still delivering high power output and performance consistency.

You May Also Be Interested in

NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Panasonic
Need more? Email Us
ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1998
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
ON Semiconductor
JFET N-CH 50MA 3MCPH
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us
ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1419
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4357 $64.6065
100+ $1.1781 $117.8100
155+ $1.1411 $176.8705
210+ $1.1042 $231.8820
275+ $1.0672 $293.4800
365+ $0.9575 $349.4875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess