EN
  • EN
  • DE

2SK3082L-E

Part No 2SK3082L-E
Manufacturer Renesas Electronics America
Catalog Custom Parts (0 - A)
Description Nch Single Power Mosfet 60V 10A 75Mohm LDPAK(L)/To-262
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1224287-2SK3082L-E
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SK3082L-E CAD Model

Description

The Renesas 2SK3082L-E is an N-channel MOSFET designed for switching and amplification applications. It is characterized by its low on-resistance and high-speed switching performance, making it suitable for use in power supplies, DC-DC converters, and motor control circuits.

Applications

  • DC-DC converters
  • Power supplies
  • Motor control
  • Load switching
  • Amplification circuits

Features

  • Low on-resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • High-speed switching: Enables efficient operation in high-frequency circuits.
  • Low gate charge (Qg): Reduces switching losses and improves efficiency.
  • Avalanche rated: Provides robustness against voltage transients.
  • Surface mount package: Facilitates automated assembly and reduces manufacturing costs.

Benefits

  • Improved efficiency: Low on-resistance and gate charge minimize power losses.
  • Fast switching: Enables efficient operation in high-frequency applications.
  • Robust performance: Avalanche rating provides protection against voltage transients.
  • Simplified assembly: Surface mount package simplifies the manufacturing process.
  • Reliable operation: Designed for long-term reliability in demanding applications.

Additional Details

The 2SK3082L-E MOSFET has specific voltage and current ratings that can be found in the Renesas datasheet. This includes drain-source voltage (VDS), continuous drain current (ID), and gate-source voltage (VGS). The datasheet also provides information on RDS(on) at various VGS values, gate charge (Qg), and thermal resistance. Proper heat sinking is important to ensure reliable operation at high currents. Applications often include SMPS, solid state relays, and PWM motor control circuits.

You May Also Be Interested in

Crouse-Hinds
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
Molex, LLC
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Microchip Technology
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess