EN
  • EN
  • DE

MAX4731EUA-TG002

Part No MAX4731EUA-TG002
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 704156-MAX4731EUA-TG002
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4731EUA-TG002 CAD Model

Description

Product Overview: MAX4731EUA-TG002 from Maxim Integrated

The MAX4731EUA-TG002 is a versatile, low-voltage, low-on-resistance, CMOS analog IC from Maxim Integrated that serves as a high-performance multiplexer or switch. Designed with precision and efficiency in mind, this component is ideal for a variety of applications, ranging from communication systems to data acquisition and signal routing.

Key Features

  • Low Voltage Operation: The device operates from a single +1.8V to +5.5V supply, making it suitable for battery-powered and portable devices.
  • Low On-Resistance: The MAX4731 features low on-resistance (100 ohms max), which minimizes signal distortion and ensures high signal integrity.
  • Low Crosstalk and Off-Isolation: With careful design to minimize signal interference, this IC ensures that signals are cleanly and accurately switched or routed.
  • Single 8-to-1 Multiplexer/Dual 4-to-1 Multiplexer Configuration: The MAX4731EUA-TG002 provides flexible configuration options to accommodate various signal routing needs.
  • TTL/CMOS Logic-Compatible: This device is compatible with TTL and CMOS logic levels, ensuring easy integration with a wide range of digital circuits.

Applications

The MAX4731EUA-TG002 is a highly adaptable component that can be used in multiple applications, including but not limited to:

  • Audio and Video Signal Routing
  • Communication Systems
  • Data Acquisition Systems
  • Medical Equipment
  • Relay Replacement
  • Test Equipment

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX4731EUA-TG002 is no exception. It is built to meet high standards of reliability and performance, ensuring that it can withstand the rigors of real-world applications. Additionally, the device comes in a compact µMAX-16 package, which is ideal for space-constrained applications.

Product Summary

The MAX4731EUA-TG002 from Maxim Integrated stands out as a high-quality, low-voltage analog multiplexer/switch that offers excellent performance with its low on-resistance and low crosstalk features. Its versatility and reliability make it an excellent choice for designers looking to optimize their signal routing in a variety of electronic systems.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Lowest to $25.0254

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5447 $60.2599
40+ $2.9083 $116.3320
62+ $2.8182 $174.7284
85+ $2.7270 $231.7950
110+ $2.6357 $289.9270
147+ $2.3631 $347.3757
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,430 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess