EN
  • EN
  • DE

2SK160

Part No 2SK160
Manufacturer Renesas Electronics America
Catalog JFETs (Junction Field Effect)
Description Trans JFET N-CH 20mA Si 3-Pin SC-59
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Renesas Electronics America
Win Source Part Number 159069-2SK160
Popularity Low
Supply and Demand Status Limited
Family Name 2SK160
Introduction Date March 08, 2010
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SK160 CAD Model

Description

The 2SK160 is a N-Channel MOSFET transistor, a semiconductor device widely utilized in a variety of electronic circuits. Renowned for its efficiency and reliability, the 2SK160 is designed to manage high voltage and current in a compact package, making it a versatile component for various applications.

Features and Benefits

  • High Efficiency: The 2SK160 delivers exceptional power efficiency, reducing energy loss and thermal strain in your circuits.
  • Compact Design: Its small form factor allows it to fit into tight spaces, making it ideal for modern, space-constrained electronic devices.
  • High-Speed Switching: Capable of operating at high frequencies, it enhances the overall performance of electronic systems.
  • Thermal Stability: With stable thermal characteristics, the 2SK160 ensures consistent performance over a wide range of temperatures.
  • Robust Construction: Built to withstand harsh conditions, this MOSFET offers impressive durability and longevity.

Applications and Projects

Due to its outstanding characteristics, the 2SK160 finds its use in various applications:

  • Switch Mode Power Supplies (SMPS): Its high efficiency and fast-switching abilities make it perfect for SMPS applications.
  • Motor Controllers: The 2SK160 can efficiently control DC motors, providing precise speed and torque management.
  • Amplifiers: Ideal for audio and RF amplifier designs, offering excellent linearity and gain.
  • LED Drivers: Its ability to handle high power makes it suitable for driving LED systems.
  • Electric Vehicles: Plays a crucial role in managing electric power steering and braking systems.

In addition to these applications, the inherent reliability and performance of the 2SK160 make it an excellent choice for power management in both industrial and consumer electronics. The solid-state efficiency it provides helps in achieving the most demanding performance and performance-to-size criteria. Design engineers favor the 2SK160 for its flexibility and ability to seamlessly integrate into a multitude of design architectures without sacrificing performance.

Overall, the 2SK160 is an essential component for cutting-edge electronic innovations, offering dependable performance and innovative features that cater to the new wave of electronic requirements.

You May Also Be Interested in

NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
ON Semiconductor
JFET N-CH 50MA 3MCPH
Need more? Email Us
ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1998
Panasonic
Need more? Email Us
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2691 $57.8565
525+ $0.2218 $116.4450
810+ $0.2148 $173.9880
1,115+ $0.2079 $231.8085
1,440+ $0.2010 $289.4400
1,925+ $0.1802 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess