EN
  • EN
  • DE

SZMMBZ5256BLT1G

Part No SZMMBZ5256BLT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 30V 225MW SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Zener Diode 30 V 225 mW ±5% Surface Mount SOT-23-3 (TO-236)
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3 (TO-236)
Family Name SZMMBZ5256
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number SZMMBZ5256BLT1GOSTR, SZMMBZ5256BLT1G-ND, SZMMBZ5256BLT1GOSDKR, SZMMBZ5256BLT1GOSCT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898805-SZMMBZ5256BLT1G
Ultra Librarian 3D Model Ultra Librarian SZMMBZ5256BLT1G CAD Model

Description

ON Semiconductor SZMMBZ5256BLT1G Zener Diode

The SZMMBZ5256BLT1G is a high-quality Zener diode manufactured by ON Semiconductor, a leading supplier in the semiconductor industry. This Zener diode is designed to provide voltage regulation in a variety of electronic circuits, ensuring stable performance and protection against voltage transients.

Key Features

  • Voltage Regulation: Offers a nominal Zener voltage of 30V, making it suitable for a range of voltage regulation applications.
  • Power Dissipation: Capable of handling a maximum power dissipation of 225mW, ensuring reliable operation under normal conditions.
  • Package: Comes in a small SOT-23 surface-mount package, which is ideal for space-constrained applications.
  • High Reliability: Features a double-sided glass passivated junction that provides enhanced reliability and long-term stability.
  • Thermal Performance: Exhibits excellent thermal characteristics, allowing for efficient heat dissipation during operation.
  • Surge Current Capability: Equipped with surge current capability, offering protection against sudden voltage spikes.

Applications

The SZMMBZ5256BLT1G Zener diode is versatile and can be used in various applications, including:

  • Voltage regulation modules
  • Overvoltage and transient voltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Industrial electronics
  • Telecommunication devices

Quality and Environmental Compliance

ON Semiconductor is committed to environmental stewardship and the SZMMBZ5256BLT1G is manufactured with this in mind. It complies with RoHS directives, making it lead-free and environmentally friendly. The device also meets the requirements for halogen-free components.

Conclusion

The SZMMBZ5256BLT1G Zener diode from ON Semiconductor is a robust, reliable component designed for precise voltage regulation and protection in a wide array of electronic applications. Its compact form factor, combined with its high performance and compliance with environmental standards, make it a preferred choice for engineers and designers looking for quality and efficiency in their circuit designs.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2,010+ $0.0249 $50.0490
4,905+ $0.0204 $100.0620
7,580+ $0.0198 $150.0840
10,420+ $0.0192 $200.0640
13,515+ $0.0185 $250.0275
18,075+ $0.0166 $300.0450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 276,000 pieces
MOQ: 2010 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess