EN
  • EN
  • DE

2SK1580-T2

Part No 2SK1580-T2
Manufacturer Renesas Electronics America
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET N-CH 16V 0.1A 3-Pin SC-70 Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Renesas Electronics America
Win Source Part Number 159039-2SK1580-T2
Popularity Low
Supply and Demand Status Balance
Family Name 2SK1580
Introduction Date June 28, 2001
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SK1580-T2 CAD Model

Description

Product Overview

The 2SK1580-T2 is a powerful N-channel MOSFET designed to cater to high-current and high-voltage applications. It showcases the core efficiency and reliability of the 2SK1580 series, enhanced for more demanding electronic and electrical projects.

Features and Benefits

  • Superior Current Handling: Built for high-current applications, ensuring stable and reliable performance margins.
  • Voltage Resilience: Capable of operating under high voltage conditions without sacrificing integrity.
  • Exceptional Switching Performance: Enhances the speed of operation in high-frequency environments, benefiting circuit efficiency.
  • Temperature Tolerance: Withstands drastic thermal changes to maintain operational stability.

Applications

  • Industrial Power Supplies: Ideal for converting and managing power in industrial-grade power supply units.
  • Automotive Electronics: Its strength in handling high currents is beneficial for automotive systems requiring power amplification and control.
  • Renewable Energy Systems: Used in solar inverters due to efficiency in high-voltage operations.
  • Aerospace Technology: Suitable for usage in aerospace applications that require reliability under extreme conditions.

Additional Details

The 2SK1580-T2 builds upon the proven foundation of the 2SK1580 family, extending its application into more challenging environments where current and voltage handling are critical. Its robust design and high performance make it a valuable asset for engineers specializing in high-demand applications. This MOSFET is strategically designed to offer maximum operational resilience, securing its place as a favorite among industrial and technical professionals seeking top-tier semiconductor solutions.

You May Also Be Interested in

Panasonic
Need more? Email Us
ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
Panasonic
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
ON Semiconductor
NCH J-FET / JFET
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1998
Fairchild/ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess