EN
  • EN
  • DE

HY5DU121622CTP-D43-C

Part No HY5DU121622CTP-D43-C
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR-400 32Mx16 TSOP Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944161-HY5DU121622CTP-D43-C
Series *
Ultra Librarian 3D Model Ultra Librarian HY5DU121622CTP-D43-C CAD Model

Description

The HY5DU121622CTP-D43-C is a 128Mbit DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) component manufactured by Hynix Semiconductor. This memory chip is designed for applications requiring high bandwidth and relatively low latency. The "D43" likely refers to a specific speed grade and timing characteristics, while the "C" may denote a commercial temperature range.

Applications

  • Graphics Cards: Used as video memory to store textures, frame buffers, and other graphical data in lower-end graphics solutions.
  • Set-Top Boxes: Provides memory for processing and displaying multimedia content.
  • Printers: Employed as buffer memory for print jobs.
  • Networking Devices: Integrated into routers and switches for packet buffering and data storage in cost-sensitive applications.
  • Embedded Systems: Utilized in embedded applications requiring moderate memory bandwidth.

Features

  • 128Mbit Capacity: Provides adequate memory storage for various applications.
  • DDR Technology: Offers higher bandwidth and improved performance compared to SDR SDRAM.
  • Double Data Rate: Transfers data on both clock edges, maximizing data throughput.
  • High Clock Frequency: Operates at a frequency that enables rapid data access and transfer.
  • Low Power Consumption: Designed for efficient power usage, suitable for various applications.
  • JEDEC Standard Compliance: Adheres to industry standards for compatibility and interoperability.

Benefits

  • Increased System Performance: Enables faster application loading, smoother multitasking, and improved overall system responsiveness.
  • Enhanced Graphics Capabilities: Supports moderate-resolution textures and fluid video playback.
  • Efficient Data Handling: Allows for rapid processing of data in networking and embedded applications.
  • Reduced Power Consumption: Contributes to longer battery life in portable devices and lower energy costs in stationary systems.

Additional Details

The HY5DU121622CTP-D43-C typically operates at a voltage of 2.5V. It is packaged in a standard TSOP (Thin Small Outline Package) or similar package for surface mounting on printed circuit boards. The timing parameters and refresh rates are compliant with JEDEC specifications. This memory chip is designed to be a cost-effective solution for applications that do not require the highest levels of performance.

You May Also Be Interested in

Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0261 $60.5220
47+ $2.4833 $116.7151
73+ $2.4059 $175.6307
100+ $2.3273 $232.7300
129+ $2.2499 $290.2371
172+ $2.0178 $347.0616
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,350 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess