EN
  • EN
  • DE

SZMMSZ4711T1G

Part No SZMMSZ4711T1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 27V 500MW SOD123
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Voltage - Zener (Nom) (Vz) 27V
Tolerance ±5%
Power - Max 500mW
Current - Reverse Leakage at Vr 10nA at 20.4V
Voltage - Forward (Vf) (Maximum) at If 900mV at 10mA
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package SOD-123
Supplier Device Package SOD-123
Part Number Series MMSZ4711
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805552-SZMMSZ4711T1G
Ultra Librarian 3D Model Ultra Librarian SZMMSZ4711T1G CAD Model

Description

The ON Semiconductor SZMMSZ4711T1G is a high-quality Zener voltage regulator diode designed for electronic engineers and professionals who require a reliable voltage regulation solution in their circuit designs. This diode is a member of ON Semiconductor's robust voltage regulator portfolio, which is known for its high performance and reliability.

Key Features:

  • Zener Voltage: The SZMMSZ4711T1G offers a precise Zener voltage of 11V, making it suitable for a variety of applications where voltage stabilization is crucial.
  • Power Dissipation: With a power dissipation rating of 500mW, this Zener diode can handle moderate levels of power, ensuring stable operation in different conditions.
  • Package Type: Packaged in a small and efficient SOD-123 surface-mount package, the SZMMSZ4711T1G is ideal for space-constrained applications.
  • High Stability: The diode provides excellent stability and is designed to maintain consistent performance over its entire voltage range and operational life.
  • Low Leakage Current: It features a low leakage current, which enhances the overall efficiency of the device and reduces power loss.
  • Operating Temperature Range: The SZMMSZ4711T1G can operate over a wide temperature range, making it suitable for various industrial and consumer applications.

Applications:

The ON Semiconductor SZMMSZ4711T1G is versatile and can be used in a multitude of applications, including:

  • Voltage regulation for sensitive electronics
  • Overvoltage protection circuits
  • Power supply management
  • Consumer electronics
  • Telecommunication devices
  • Computer systems

Quality and Reliability:

ON Semiconductor is committed to delivering high-quality products. The SZMMSZ4711T1G has undergone rigorous testing to ensure it meets the stringent standards for which ON Semiconductor is known. Users can trust this Zener diode to provide consistent performance and reliability in their electronic designs.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1,050+ $0.0551 $57.8550
2,555+ $0.0453 $115.7415
3,950+ $0.0439 $173.4050
5,450+ $0.0424 $231.0800
7,045+ $0.0410 $288.8450
9,435+ $0.0367 $346.2645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,970 pieces
MOQ: 1050 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess