EN
  • EN
  • DE

2SD1418DBTR-E

Part No 2SD1418DBTR-E
Manufacturer Renesas Electronics America
Catalog Hard To Find
Description Silicon NPN Epitaxial
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1126224-2SD1418DBTR-E
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SD1418DBTR-E CAD Model

Description

The 2SD1418DBTR-E is a silicon NPN epitaxial planar transistor manufactured by Renesas Electronics. It is designed for use in high-frequency power amplifier applications and high-speed switching circuits. This transistor boasts a high collector current and voltage, making it suitable for demanding applications.

Applications:

  • High-frequency power amplifiers
  • High-speed switching circuits
  • DC-DC converters
  • Motor control circuits
  • General purpose amplification

Features:

  • High Collector Current (Ic = 3A)
  • High Collector-Emitter Voltage (Vceo = 60V)
  • Low Saturation Voltage
  • Fast Switching Speed
  • High Transition Frequency (fT = 80 MHz typical)
  • Excellent HFE Linearity

Benefits:

  • Efficient power amplification due to high collector current and voltage capabilities.
  • High-speed switching performance enables use in fast-switching applications.
  • Improved circuit efficiency with a low saturation voltage.
  • Reliable performance in demanding applications due to its robust design.
  • Simplified circuit design due to its excellent HFE linearity.

Additional Details:

The transistor is typically available in a surface-mount package (TO-252). The 2SD1418DBTR-E’s key specifications include a collector-base voltage (VCBO) of 60V, collector-emitter voltage (VCEO) of 60V, emitter-base voltage (VEBO) of 7V, and a collector current (IC) of 3A. The power dissipation is typically around 10W. It also features a typical current gain (hFE) of 100 - 320 at Ic = 1A and Vce = 2V, ensuring good amplification properties. Its operating and storage junction temperature range is -55 to +150 °C.

This transistor is designed for applications requiring a balance of high current, high voltage, and fast switching speeds. The high transition frequency ensures adequate performance in high-frequency circuits, while the low saturation voltage minimizes power losses. The 2SD1418DBTR-E is a reliable and versatile component for a wide range of electronic designs.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess