EN
  • EN
  • DE
  • IT
Part No 337
Manufacturer Renata SA
Catalog Batteries Non - Rechargeable (Primary)
Description BATTERY SLVR OX 1.55V COIN 4.8MM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Strip
Product Status Active
Battery Chemistry Silver Oxide
Battery Cell Size Coin, 4.8mm
Voltage - Rated 1.55 V
Capacity 8mAh
Size / Dimension 0.19" Dia x 0.07" H (4.8mm x 1.7mm)
Termination Style Requires Holder
Ultra Librarian 3D Model Ultra Librarian 337 CAD Model

Description

NULL

You May Also Be Interested in

Panasonic
BATTERY LITHIUM 3V COIN 20MM / Coin, 20.0mm Lithium Poly-Carbon Monofluoride 3 V Battery Non-Rechargeable (Primary)
Need more? Email Us
Panasonic
BATTERY LITHIUM 3V COIN 20MM / Coin, 20.0mm Lithium Manganese Dioxide 3 V Battery Non-Rechargeable (Primary)
Lowest to $1.4338
Energizer Battery Company
BATTERY AAA EVEREADY GOLD 16PK / AAA Alkaline Manganese Dioxide 1.5 V Battery Non-Rechargeable (Primary)
Need more? Email Us
Tadiran Batteries
BATTERY LITHIUM 3.6V D / D Lithium Thionyl Chloride 3.6 V Battery Non-Rechargeable (Primary)
Need more? Email Us
Saft
Need more? Email Us
Murata Electronics North America
Lowest to $0.7008
Renata Batteries
CR2016 MFR.IB Renata Coin Cell Battery 3V 20.0x1.6mm 90mAh Ind Bulk Pkging datasheet, inventory, & pricing.
Lowest to $0.7131
Renata Batteries
BATTERY LITHIUM 3V COIN 24.5MM
Lowest to $12.9044
Comet America, LP
BATTERY LITHIUM 3.6V C
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess