EN
  • EN
  • DE

SMTU2450N-LF.TR

Part No SMTU2450N-LF.TR
Manufacturer Renata Batteries
Catalog Battery Accessories
Description BATT HOLDER COIN 24.5MM 1CEL SMD / Battery Holder (Open) Coin, 24.5mm 1 Cell SMD (SMT) Tab
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery Products>Battery Holders, Clips, Contacts
Mfr Renata Batteries
Package Tape & Reel (TR)
Battery Type, Function Coin Cell, Holder
Style Holder (Open)
Battery Cell Size Coin, 24.5mm
Number of Cells 1
Battery Series 2450
Mounting Type PCB, Surface Mount
Termination Style SMD (SMT) Tab
Temperature Range - Operating -40°C ~ 100°C
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001
Other Names 2984-SMTU2450N-LF.TR
Standard Package 500
Win Source Part Number 1094610-SMTU2450N-LF.TR
Ultra Librarian 3D Model Ultra Librarian SMTU2450N-LF.TR CAD Model

Description

The SMTU2450N-LF.TR is a surface mount battery holder manufactured by Renata Batteries.

  • Component: Surface mount battery holder
  • Manufacturer: Renata Batteries
  • Common Usage: Various electronic devices such as watches, calculators, and other gadgets
  • Design: To hold a single coin cell battery with a diameter of 24.5mm
  • Design Feature: Low profile design
  • Application Suitability: Space-constrained applications
  • Operating Temperature Range: -40°C to 100°C
  • Environmental Suitability: Harsh environments

You May Also Be Interested in

104
Keystone Electronics
Battery Holder, Compact, THM, 1 Coin Cell, 23 mm, Plastic, UL94V-0, Black
Need more? Email Us
Panasonic
BATTERY LITHIUM 3V COIN 20MM / Coin, 20.0mm Lithium Manganese Dioxide 3 V Battery Non-Rechargeable (Primary)
Lowest to $1.4338
Panasonic
BATTERY LITHIUM 3V COIN 23MM / Coin, 23.0mm Lithium Poly-Carbon Monofluoride 3 V Battery Non-Rechargeable (Primary)
Need more? Email Us
B B Battery
BATTERY LEAD ACID 6V 13AH / 6 V Sealed Lead Acid (SLA, VRLA) Battery Rechargeable (Secondary) 13Ah
Need more? Email Us
Keystone Electronics
Battery Holder, Vertical/Slimline, THM, Coin Cell, 24mm, Polarized, UL94V-0, Blk
Need more? Email Us
107
Keystone Electronics
Holder Battery; Coin Battery; 1 Cell; PC Pin; PBT; 0.906 in. Dia.
Need more? Email Us
Seiko Instruments
BATT LITH 3V 6.5MAH COIN 9.5MM / Coin, 9.5mm 3 V Lithium Battery Rechargeable (Secondary) 6.5mAh
Lowest to $3.8121
Tadiran Batteries
BATTERY LITHIUM 3.6V D / D Lithium Thionyl Chloride 3.6 V Battery Non-Rechargeable (Primary)
Need more? Email Us
Littelfuse Inc.
BAT ISOL GRD 90 HENCOL 30
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess