Products specifications Report Issue?

Color Black
Contact Plating Tin
Lead Free Lead Free
Material PBT, Polybutylene
Max Operating Temperature 145 °C
Min Operating Temperature -50 °C
Mount PCB, Through Hole
Number of Batteries 1
Number of Cells 1
REACH SVHC No SVHC
RoHS Compliant
Termination PC Pin
Win Source Part Number 1149067-1068
Categories Battery Accessories
Manufacturer Keystone Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1068 CAD Model

Description

The Keystone Electronics 1149067-1068 is a battery accessory that comes in black color.

  • Color: Black
  • Termination: PC Pin
  • Plating: Tin
  • Material: PBT and Polybutylene
  • Cell: One
  • Category: Battery Accessories
  • Popularity: Medium
  • Supply and Demand: Limited
  • Lead-Free: Yes
  • Mounting: PCB Through-Hole
  • RoHS Compliant: Yes
  • Operating Temperature (Min): -50 °C
  • Operating Temperature (Max): 145 °C
  • SVHC: No
  • Number of Batteries: One

You May Also Be Interested in

Panasonic
Lithium Poly Carbon Monofluoride Battery Coin 3V 1Ah Primary Automotive
Need more? Email Us
ECAD model for BR2477A/FBN
107
Keystone Electronics
Holder Battery; Coin Battery; 1 Cell; PC Pin; PBT; 0.906 in. Dia.
Need more? Email Us
ECAD model for 107
Panasonic
Button Cell Battery, Lithium, CR2354, 3V, 560mAh
Lowest to $2.0711
ECAD model for CR-2354/BN
MPD (Memory Protection Devices)
BATT HLDR COIN 16MM 1 CEL PC PIN / Battery Holder (Open) Coin, 16.0mm 1 Cell PC Pin
Need more? Email Us
ECAD model for BH600
Keystone Electronics
Battery Contact, Button, With Tab, 1 Cell, AAA, AAAA, N, 12 Volt, Steel/Nickel
Lowest to $10.2039
ECAD model for 5226
Panasonic
Coin Cell Battery CR1220 Lithium 3V 36mAh Non-Rechargeable Pack Of 5
Lowest to $0.3988
ECAD model for CR-1220/BN
Littelfuse Inc.
BAT ISOL GRD MEDICAL HENCOL 30
Need more? Email Us
ECAD model for 48051
Toshiba Semiconductor and Storage
Standard Regulator Pos 5V 1A 3-Pin(2+Tab) New PW-Mold T/R
Lowest to $1.3038
ECAD model for TA7805F(TE16L1,NQ)
Toshiba Semiconductor and Storage
MOSFET N-CH 20V 100MA CST3 / N-Channel 20 V 100mA (Ta) 100mW (Ta) Surface Mount CST3
Lowest to $0.0450
ECAD model for SSM3K16CT,L3F

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention