EN
  • EN
  • DE
  • IT

BP13-6-T3

Part No BP13-6-T3
Manufacturer B B Battery
Catalog Batteries Rechargeable (Secondary)
Description BATTERY LEAD ACID 6V 13AH  /  6 V Sealed Lead Acid (SLA, VRLA) Battery Rechargeable (Secondary) 13Ah
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery Products>Batteries Rechargeable (Secondary)
Mfr B B Battery
Series BP
Package Bulk
Battery Chemistry Sealed Lead Acid (SLA, VRLA)
Voltage - Rated 6 V
Capacity 13Ah
Dimension 4.31" L x 2.85" W x 5.57" H (109.5mm x 72.5mm x 141.5mm)
Termination Style Spade, .187" and .250" (4.7mm and 6.3mm)
Discharge Rate 20Hr
Shelf Life 12 Months
Weight 2500 g
RoHS Status Not applicable
MSL Level Not Applicable
ECCN EAR99
HTSUS 8507.20.8031
Other Names BP13-6T3
Standard Package 840
Win Source Part Number 1200898-BP13-6-T3
Ultra Librarian 3D Model Ultra Librarian BP13-6-T3 CAD Model

Description

The B B Battery BP13-6-T3 is a rechargeable battery product from B B Battery. The manufacturer is B B Battery.

  • Voltage Rating: 6V
  • Capacity: 13Ah
  • Battery Chemistry: Sealed Lead Acid (SLA, VRLA)
  • Battery Cell Size: Not Specified
  • Discharge Rate: 20Hr
  • Standard Package: 840
  • Battery Dimension Length: 4.31 inches
  • Battery Dimension Width: 2.85 inches
  • Battery Dimension Height: 5.57 inches
  • Weight: 2500g
  • Shelf Life: 12 months
  • RoHS Status: Not Applicable

You May Also Be Interested in

Seiko Instruments
BATT LITHIUM 3V 3MAH COIN
Need more? Email Us
Seiko Instruments
BATT LITH 3V 6.5MAH COIN 9.5MM
Need more? Email Us
ANSMANN (Huizhou) Trading CO., LTD
Ansmann AA Size Ni-MH battery pack 6S1P 7.2V 2100mAh
Need more? Email Us
ANSMANN (Huizhou) Trading CO., LTD
Ansmann NiMH 1.2V Rechargeable AA / HR6 1300mah Battery
Need more? Email Us
Seiko Instruments
BATT LITH 1.5V 5.5MAH COIN 9.5MM
Need more? Email Us
ANSMANN (Huizhou) Trading CO., LTD
Ansmann Li-ion Rechargeable AA 1.5V 2000mAh with USB Type-C Battery
Need more? Email Us
ANSMANN (Huizhou) Trading CO., LTD
Ansmann NiMH 1.2V Rechargeable E / 6F22 300mah Battery
Need more? Email Us
Seiko Instruments
BATT LITHIUM 3V 3MAH COIN
Lowest to $1.0186
ANSMANN (Huizhou) Trading CO., LTD
Ansmann Li-ion Rechargeable C 1.5V 2500mAh with USB Type-C Battery
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess