EN
  • EN
  • DE

ADAU1301-02CDZ-RL7

Part No ADAU1301-02CDZ-RL7
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description IC CODEC 24BIT / Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Base Product Number ADAU1301
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 40752-ADAU1301-02CDZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADAU1301-02CDZ-RL7 CAD Model

Description

The ADAU1301-02CDZ-RL7 is a sophisticated audio processor from the renowned manufacturer Analog Devices Inc., designed to deliver high-quality audio processing capabilities for a broad range of applications. This integrated circuit is part of the SigmaDSP® family, which is known for its user-friendly interface and powerful audio processing features.

Key Features

  • 28-/56-bit Audio DSP: Equipped with a SigmaDSP core, the ADAU1301-02CDZ-RL7 is capable of handling complex audio processing tasks with precision and efficiency.
  • Flexible Audio Routing: The device offers a variety of input and output configurations, enabling designers to tailor the audio signal path to meet specific application requirements.
  • Integrated ADCs and DACs: This processor includes high-quality analog-to-digital and digital-to-analog converters, ensuring pristine audio conversion and maintaining signal integrity.
  • Programmable via SigmaStudio: The ADAU1301-02CDZ-RL7 can be easily programmed using Analog Devices' SigmaStudio software, a graphical development tool that simplifies the design of audio processing flows.
  • Low Power Consumption: Designed with power efficiency in mind, this audio processor is suitable for battery-powered devices where power conservation is critical.
  • Compact Package: The device comes in a 48-lead LFCSP (7x7mm) package, making it an ideal choice for space-constrained applications.

Applications

The ADAU1301-02CDZ-RL7 is versatile and can be used in a variety of audio applications, including:

  • Automotive audio systems
  • Home theater and entertainment systems
  • Portable audio devices
  • Professional audio equipment
  • Active speakers and soundbars

Technical Specifications

Parameter Value
Core Processor SigmaDSP
Operating Temperature -40°C to +85°C
Package / Case 48-LFCSP-VQ (7x7)
Supply Voltage 1.8V to 3.3V

For designers and audio engineers seeking a reliable and high-performance audio processing solution, the ADAU1301-02CDZ-RL7 by Analog Devices Inc. offers an optimal blend of audio quality, flexibility, and ease of use.

You May Also Be Interested in

AKM Semiconductor Inc.
Lowest to $2.5214
ams
IC CODEC AFE AUDIO STER 64-CABGA
Lowest to $3.2687
AKM Semiconductor Inc.
Need more? Email Us
ams
Lowest to $3.2271
AKM Semiconductor Inc.
AUDIO CODEC WITH 13CH MIXERAND 18BIT DAC
Need more? Email Us
ams
Lowest to $3.2687
Nuvoton Technology Corporation of America
24-bit Stereo Audio Codec with Speaker Driver | IC STER AUDIO CODEC 24BIT 32-QFN
Lowest to $1.5650
AKM Semiconductor Inc.
INTEGRATED CIRCUIT / Stereo CODEC with MIC/HP/SPK-AMP
Lowest to $24.3993
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 24-Pin VSOP
Lowest to $7.5872

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess