EN
  • EN
  • DE

TL-4955

Part No TL-4955
Manufacturer Tadiran Batteries
Catalog Batteries Non - Rechargeable (Primary)
Description BATTERY LITHIUM 3.6V 2/3 AA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Battery Products
Manufacturer Tadiran Batteries
Series XOL
Battery Chemistry Lithium
Battery Cell Size 2/3 AA
Voltage Rating DC 3.6V
Capacity 1.65Ah
Dimension 0.57" Dia x 1.32" H (14.5mm x 33.5mm)
Termination Style Button Top (Extending)
Discharge Rate 500μA
Weight 12.5g
Shipping Info Due to restrictions, only ground shipment is allowed.
Win Source Part Number 778130-TL-4955
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL-4955 CAD Model

Description

The TL-4955 is a primary lithium thionyl chloride battery manufactured by Tadiran Batteries. Known for its high energy density, long lifespan, and wide operating temperature range, this battery is ideally suited for applications requiring long-term, reliable power in harsh environments.

Applications

  • Asset Tracking
  • Remote Monitoring Systems
  • Industrial Sensors
  • Military Equipment
  • Medical Devices

Features

  • High Energy Density
  • Long Operating Life
  • Wide Operating Temperature Range (-55°C to +85°C)
  • Low Self-Discharge Rate
  • Hermetic Sealing

Benefits

  • Provides extended operational life for devices in remote or inaccessible locations
  • Reduces maintenance costs and downtime
  • Ensures reliable performance in extreme temperatures
  • Minimizes energy loss during storage
  • Protects against leakage and corrosion

Additional Details

The TL-4955 battery utilizes lithium thionyl chloride chemistry, which provides a superior energy density compared to other battery technologies. Its hermetically sealed construction ensures long-term reliability and prevents electrolyte leakage. The battery's low self-discharge rate allows for extended storage periods without significant capacity loss. The TL-4955 is commonly used in applications where battery replacement is difficult or costly, such as in remote sensors, tracking devices, and military equipment. Its robust design and high performance make it a trusted power source for critical applications.

You May Also Be Interested in

Tadiran Batteries
BATTERY LITH 3.6V WAFER 24.5MM / Lithium Battery Coin 3.6V 550mAh Primary Through Hole
Lowest to $9.4133
Tadiran Batteries
BATTERY LITHIUM 3.6V D / D Lithium Thionyl Chloride 3.6 V Battery Non-Rechargeable (Primary)
Need more? Email Us
Panasonic
Lowest to $1.4338
Murata Electronics North America
Lowest to $0.7008
Panasonic
BATTERY LITHIUM 3V COIN 23MM / Coin, 23.0mm Lithium Manganese Dioxide 3 V Battery Non-Rechargeable (Primary)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Murata Electronics North America
BATTERY LITHIUM 3V COIN 20MM / Coin, 20.0mm Lithium Manganese Dioxide 3 V Battery Non-Rechargeable (Primary)
Need more? Email Us
Tadiran Batteries
BATTERY LITH 3.6V WAFER 22.8MM
Need more? Email Us
Murata Electronics North America
BATTERY LITHIUM 3V COIN 20MM / Coin, 20.0mm Lithium Manganese Dioxide 3 V Battery Non-Rechargeable (Primary)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess