Products specifications Report Issue?

Category Battery Products - Batteries Non-Rechargeable (Primary)
Mfr Maxell
Package Strip
Product Status Active
Battery Chemistry Silver Oxide
Battery Cell Size Coin, 5.8mm
Voltage - Rated 1.55 V
Capacity 11.8mAh
Size / Dimension 0.23" Dia x 0.06" H (5.8mm x 1.7mm)
Termination Style Requires Holder
Discharge Rate 20µA
Standard Package 5 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001
HTSUS 8506.40.1000
Win Source Part Number 545407-317
Ultra Librarian 3D Model Ultra Librarian 317 CAD Model

Description

The 545407-317 is a non-rechargeable silver oxide battery from Maxell.

  • Voltage: 1.55V
  • Capacity: 11.8mAh
  • Package: Strip
  • Standard Package: 5 pieces
  • Termination Style: Holder
  • Discharge Rate: 20µA
  • Diameter: 0.23"
  • Height: 0.06"
  • REACH Regulations: Unaffected

You May Also Be Interested in

Red Lion Controls
BATTERY LITHIUM 3V COIN 20MM
Lowest to $98.1428
ECAD model for BNL20000
Murata Electronics North America
BATTERY LITHIUM 3V COIN 20MM / Coin, 20.0mm Lithium Manganese Dioxide 3 V Battery Non-Rechargeable (Primary)
Need more? Email Us
ECAD model for CR2032W-HE1
391
Renata SA
BATT SLVR OX 1.55V COIN 11.6MM
Need more? Email Us
ECAD model for 391
Renata SA
Silver Oxide Batteries
Need more? Email Us
ECAD model for 392.MP 0%Hg
Renata SA
BATTERY SLVR OX 1.55V COIN 7.9MM
Need more? Email Us
ECAD model for 396 RENATA
Panasonic
BATTERY LITHIUM 3V COIN 20MM
Lowest to $0.3096
ECAD model for CR-2016/BN
Panasonic
BATTERY LITHIUM 3V COIN 20MM / Coin, 20.0mm Lithium Manganese Dioxide 3 V Battery Non-Rechargeable (Primary)
Need more? Email Us
ECAD model for CR-2025L/BN
Panasonic
BATTERY LITHIUM 3V COIN 23MM / Lithium Battery Coin 3V 560mAh Primary
Lowest to $1.8952
ECAD model for CR2354
Saft
BATTERY LITHIUM 3.6V AA
Need more? Email Us
ECAD model for LS14500

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention