Products specifications Report Issue?

Category Test and Measurement - Banana, Meter Interface
Mfr REED Instruments
Package Retail Package
Product Status Active
Stacking Method Non Stackable
Configuration Banana to Banana
1st Connector Banana Plug, Single, Sheathed, Right Angle
2nd Connector Test Probe, Alligator Clip, Insulated
Cable Length 5.6" (142.00mm)
Type DMM Test Leads
Contents 2 Leads, Black and Red
Voltage - Rated 1000V (1kV)
Ratings CAT III 1000V, CAT IV 600V
Current Rating (Amps) 10A
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8544.49.9000
Win Source Part Number 286983-R1120
Ultra Librarian 3D Model Ultra Librarian R1120 CAD Model

Description

The 286983-R1120 DMM Test Leads are a set of high-quality test leads designed for use with digital multimeters (DMMs).

  • Voltage Rating: 1000V (1kV)
  • Rated for: CAT III 1000V and CAT IV 600V applications
  • Configuration: banana to banana
  • Connection 1: banana plug
  • Connection 2: test probe with an insulated alligator clip
  • Length: 5.6 inches (142.00mm)
  • Package: retail package with two leads, one black and one red
  • Manufacturer: REED Instruments
  • Status: active product lineup
  • Stackable: non-stackable

You May Also Be Interested in

ITE
Need more? Email Us
ECAD model for IT8570E/AXA
Lowpower
Lowest to $0.0433
ECAD model for LP3987H-33B5F
International Rectifier
Need more? Email Us
ECAD model for IRG7IC12FDH-188P
Integrated Silicon Solution, Inc
Lowest to $4.2062
ECAD model for IS42S16800-7TL
Banner Engineering Corporation
LIGHT CURTAIN HAND 23MM
Need more? Email Us
ECAD model for SLLVP23-420
ITE
Lowest to $55.7056
ECAD model for IT6605E/AX
ITE
Need more? Email Us
ECAD model for IT8988E CXA
ITE
Lowest to $6.9027
ECAD model for IT8759R
International Rectifier
Need more? Email Us
ECAD model for IRU1250SC

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.0306
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.0306
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention