EN
  • EN
  • DE

CPC2030N

Part No CPC2030N
Manufacturer IXYS
Catalog Solid State Relays
Description SSR RELAY SPST-NO 120MA 0-350V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000443-CPC2030N
Win Source Part Number Cross
Manufacturer IXYS Integrated Circuits Division
Category Relays Solid State Relays
Series CPC, OptoMOS®
Package Tube
Mounting Type Surface Mount
Package / Case 8-SOP (0.150", 3.81mm Width)
Supplier Device Package 8-SOIC
Ultra Librarian 3D Model Ultra Librarian CPC2030N CAD Model

Description

The CPC2030N is a single-pole, normally open (1-Form-A) Solid State Relay (SSR) manufactured by IXYS Integrated Circuits Division (formerly Clare, Inc.). It features optical isolation between the input and output, providing excellent electrical isolation and noise immunity. SSRs offer advantages over electromechanical relays, including faster switching speeds, longer lifespan, and no contact bounce.

Applications:

  • Industrial Automation: Switching loads in industrial control systems, PLCs, and motor control.
  • Instrumentation: Controlling test equipment, data acquisition systems, and sensors.
  • Telecommunications: Switching signals in telecommunications equipment.
  • Security Systems: Controlling door locks, alarms, and lighting.
  • Medical Equipment: Switching circuits in medical devices.

Features:

  • Optical Isolation: Provides high voltage isolation between the input and output.
  • Zero-Crossing Detection: Reduces inrush current and EMI.
  • Current Limiting: Protects the relay from overcurrent conditions.
  • Low On-Resistance: Minimizes power dissipation and voltage drop across the relay.
  • Fast Switching Speed: Enables high-speed switching operations.
  • Surface Mount Package: Facilitates easy assembly on printed circuit boards.

Benefits:

  • Increased Reliability: Eliminates mechanical wear and tear, resulting in a longer lifespan.
  • Faster Switching: Provides faster switching speeds compared to electromechanical relays.
  • Reduced Noise: Eliminates contact bounce and reduces EMI.
  • Improved Isolation: Offers high voltage isolation between the input and output.
  • Simplified Design: Reduces component count and simplifies circuit design.

Additional Details:

The CPC2030N typically operates with a control voltage ranging from 3V to 5V and can switch AC or DC loads up to a specified voltage and current rating (consult the datasheet for specific values). It is available in a surface mount package, such as an 8-Pin SOIC. The isolation voltage is typically several kilovolts. Proper heat sinking may be required for high current applications. The device's zero-crossing detection feature ensures that the relay switches only when the AC voltage is near zero, minimizing inrush current and EMI.

The CPC2030N is a reliable and versatile solid state relay suitable for a wide range of applications. Always refer to the manufacturer's datasheet for the most accurate and up-to-date specifications.

You May Also Be Interested in

Sensata-Crydom
SSR RELAY SPST-NO 5A 48-530V
Lowest to $23.1278
Sensata-Crydom
SSR RELAY SPST-NO 25A 24-280V
Need more? Email Us
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 120MA 0-400V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 10A 24-280V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 5A 3-33V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 2A 12-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 3A 1-60V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 25A 48-530V
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5808 $51.6160
48+ $2.1176 $101.6448
74+ $2.0515 $151.8110
101+ $1.9853 $200.5153
131+ $1.9191 $251.4021
175+ $1.7206 $301.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess