EN
  • EN
  • DE

ZMM5238B

Part No ZMM5238B
Manufacturer Rectron Semiconductor
Catalog Diodes - Zener - Single
Description 500mW 5% mini-M.E.L.F ZENER DIODE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer RectrON Semiconductor
Win Source Part Number 1283097-ZMM5238B
Manufacturer Homepage www.rectron.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ZMM5238B CAD Model

Description

The ZMM5238B is a Zener diode manufactured by Rectron Semiconductor. This diode is designed to maintain a specific voltage across its terminals when operating in the reverse breakdown region. It is commonly used for voltage regulation, overvoltage protection, and voltage clipping applications.

Applications

  • Voltage Regulation: Maintains a stable voltage output in power supplies and other electronic circuits.
  • Overvoltage Protection: Protects sensitive electronic components from voltage spikes and surges.
  • Voltage Clipping: Limits the voltage in a circuit to a specific level.
  • Parameter Measurement Equipment: Used as a reference voltage source in measuring devices.
  • Telecommunications Equipment: Used in various telecommunications circuits for voltage stabilization and protection.

Features

  • Precise Zener Voltage: Provides a well-defined Zener voltage of 8.2V with a tolerance of approximately ±5%.
  • Low Reverse Leakage Current: Minimizes power loss due to leakage in the reverse direction.
  • High Surge Current Capability: Can withstand transient voltage surges without damage.
  • Small Surface Mount Package: Available in a compact MiniMELF (SOD-80) package, suitable for high-density PCB layouts.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive for environmental protection.

Benefits

  • Protects Sensitive Circuits: Prevents damage to electronic components from excessive voltage levels.
  • Ensures Stable Operation: Maintains a constant voltage output, improving the stability and reliability of electronic circuits.
  • Reduces Power Consumption: Low leakage current minimizes power loss, contributing to energy efficiency.
  • Simplifies Circuit Design: Easy to integrate into existing circuits due to its small size and well-defined electrical characteristics.
  • Environmentally Friendly: Complies with RoHS standards, reducing the environmental impact of electronic devices.

Additional Details

The ZMM5238B is commonly used in circuits where a stable 8.2V voltage reference is required. It is crucial to select an appropriate series resistor to limit the current flowing through the Zener diode, preventing overheating and ensuring proper operation. The value of the series resistor can be calculated based on the input voltage, the Zener voltage, and the desired current. The power dissipation of the Zener diode should also be considered to prevent damage due to excessive heat. The MiniMELF (SOD-80) package allows for automated assembly and high-density placement on printed circuit boards. For detailed specifications, performance characteristics, and application recommendations, refer to the manufacturer's datasheet.

You May Also Be Interested in

Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.7958
Nexperia USA Inc.
DIODE ZENER 3.9V 500MW ALF2
Lowest to $0.0220
ON Semiconductor
DIODE ZENER 0.2W SOD323 / Zener Diode
Lowest to $0.0551
ON Semiconductor
DIODE ZENER 68V 300MW 3PIN SOT / Zener Diode
Lowest to $0.1478
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1363
Micro Commercial Co
DIODE ZENER 33V 3W DO214AA
Lowest to $0.3272
Nexperia USA Inc.
DIODE ZENER 14V 310MW SOD323F
Lowest to $0.8524
Nexperia USA Inc.
DIODE ZENER 19.25V 500MW ALF2
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 12V 400MW SOD323
Lowest to $0.4277

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2,075+ $0.0279 $57.8925
5,055+ $0.0229 $115.7595
7,815+ $0.0222 $173.4930
10,755+ $0.0215 $231.2325
13,890+ $0.0208 $288.9120
18,635+ $0.0186 $346.6110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 105,000 pieces
MOQ: 2075 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess