EN
  • EN
  • DE

744324100

Part No 744324100
Manufacturer Wurth Electronics Inc
Catalog Hard To Find
Description Terminal Block WR-TBL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Wurth Electronics Inc
Win Source Part Number 1129954-744324100
Manufacturer Homepage www.we-online.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 744324100 CAD Model

Description

The 744324100 is a power inductor manufactured by Wurth Electronics Inc. It's part of their WE-PD series, known for their compact size, high current capability, and robust construction. This inductor is designed for use in a variety of power conversion and filtering applications, particularly in space-constrained environments where efficiency and reliability are critical.

Applications

  • DC-DC converters in portable devices
  • Power supplies for industrial equipment
  • LED lighting drivers
  • Filtering in automotive electronics
  • Switching regulators

Features

  • Inductance value: 10 µH
  • Saturation current: 3.7 A
  • DC resistance: 29 mΩ (typical)
  • Shielded construction for low EMI
  • Surface mount device (SMD)
  • Operating temperature range: -40°C to +125°C
  • RoHS compliant

Benefits

  • Provides efficient energy storage and filtering
  • Reduces electromagnetic interference (EMI)
  • Saves board space with its compact size
  • Enhances the performance of power conversion circuits
  • Improves system reliability and stability

Additional Details

The 744324100 power inductor is constructed with a ferrite core and a shielded design, which minimizes electromagnetic interference (EMI) and ensures efficient energy storage. Inductors store energy in a magnetic field when current flows through them. The inductance value of 10 µH determines the inductor's ability to store energy for a given current. The saturation current of 3.7 A indicates the current level at which the inductor's inductance begins to decrease significantly, limiting its ability to store energy effectively. The low DC resistance of 29 mΩ minimizes power losses due to resistive heating, improving efficiency. The shielded construction reduces EMI, preventing interference with other components in the circuit. The surface mount device (SMD) configuration simplifies PCB assembly and reduces manufacturing costs. Proper application requires careful consideration of the operating frequency, current, and temperature requirements of the circuit. The inductor should be placed close to the switching regulator IC to minimize parasitic inductance and improve performance. Wurth Electronics Inc. ensures high-quality manufacturing and rigorous testing to guarantee the reliability and performance of the 744324100 power inductor. The inductor's characteristics make it suitable for high-frequency switching power supplies where minimizing losses and EMI is critical.

You May Also Be Interested in

Infineon Technologies
Lowest to $9.7932
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Texas Instruments
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Mini-Circuits
Need more? Email Us
Vishay
Need more? Email Us
Micron Technology Inc.
Lowest to $8.2538
Analog Devices Inc.
Lowest to $18.2138

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.2781 $78.5562
4+ $32.2280 $128.9120
6+ $31.2208 $187.3248
8+ $30.2136 $241.7088
10+ $29.2076 $292.0760
14+ $26.1862 $366.6068
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess