The ZMM5232B is a surface-mount Zener diode manufactured by Rectron Semiconductor. It is designed to provide voltage regulation in a variety of electronic circuits. This diode is part of the ZMM52xxB series, which offers a range of Zener voltages to suit different application requirements.
Applications
- Voltage regulation
- Overvoltage protection
- Clipping circuits
- Voltage references
- Transient voltage suppression
Features
- Surface mount package
- High surge current capability
- Glass passivated junction
- Zener voltage tolerance of ±5%
- Low reverse leakage current
- RoHS compliant
Benefits
- Provides stable voltage regulation, ensuring consistent performance of electronic circuits.
- Protects sensitive components from overvoltage conditions, enhancing circuit reliability.
- Compact size allows for efficient use of PCB space.
- Easy to integrate into automated assembly processes.
- Reduces the risk of component failure due to voltage fluctuations.
Technical Specifications
The ZMM5232B has a nominal Zener voltage of 5.6V. It can handle a power dissipation of up to 500mW. The operating temperature range is typically -65°C to +150°C. The forward voltage drop is approximately 0.9V at a forward current of 10mA. The device is available in a SOD-123 package.
This Zener diode is commonly used in power supplies, communication equipment, and consumer electronics to maintain stable voltage levels and protect circuits from voltage spikes.