Products specifications Report Issue?

Categories Capacitors
Manufacturer Panasonic Electronic Components
Packaging Reel
Capacitance 330μF
Tolerance ±20%
Voltage - Rated 2V
Type Molded
ESR (Equivalent Series Resistance) 6mOhm at 100kHz
Temperature Range - Operating -55°C ~ 105°C
Lifetime at Temp. 2000 Hrs at 105°C
Mounting Style SMD
Manufacturer Package 2917 (7343 Metric)
Parts Dimension 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Maximum) 0.079" (2.00mm)
Manufacturer Size Code D2E
Features General Purpose
Manufacturer Pack Quantity 1
MSL Level 2A (4 Weeks)
Win Source Part Number 1127909-2TPF330M6
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2TPF330M6 CAD Model

Description

The 2TPF330M6 is a molded type capacitor manufactured by Panasonic Electronic Components.

  • Capacitance: 330μF
  • Tolerance: ±20%
  • Voltage Rated: 2V
  • ESR (Equivalent Series Resistance): 6mOhm @ 100kHz
  • Manufacturer Size Code: D2E
  • Supply and Demand Status: Limited
  • Popularity: Medium
  • Manufacturer's Homepage: www.panasonic.com/industrial/
  • Win Source Part Number: 1127909-2TPF330M6

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP TANT POLY 10UF 16V 1210
Need more? Email Us
ECAD model for TCJB106M016R0200
Kemet
CAP TANT POLY 100UF 10V 2917
Need more? Email Us
ECAD model for T598D107M010ATE080
Kemet
CAP TANT POLY 220UF 2.5V 1411
Need more? Email Us
ECAD model for T520B227M2R5ATE070
AVX Corp/Kyocera Corp
CAP TANT POLY 68UF 25V 2917
Need more? Email Us
ECAD model for TCJY686M025R0100E
Kemet
CAP TANT POLY 100UF 6.3V 2917
Need more? Email Us
ECAD model for T520V107M006ATE007
Kemet
CAP TANT POLY 1000UF 2.5V 2917
Need more? Email Us
ECAD model for T520D108M2R5ATE015
Vishay
CAP TANT POLY 680UF 4V 2917
Need more? Email Us
ECAD model for T55D687M004C0015
Kemet
CAP TANT POLY 33UF 35V 2917
Need more? Email Us
ECAD model for T598X336M035ATE065
Kemet
CAP TANT POLY 220UF 10V 2917
Need more? Email Us
ECAD model for T520V227M010ATE040

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.5071 $67.8195
105+ $1.2367 $129.8535
165+ $1.1978 $197.6370
225+ $1.1591 $260.7975
290+ $1.1202 $324.8580
390+ $1.0051 $391.9890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 22,000 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention