EN
  • EN
  • DE

ZMM5229B

Part No ZMM5229B
Manufacturer Rectron Semiconductor
Catalog Diodes - Zener - Single
Description 500mW 5% mini-M.E.L.F ZENER DIODE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer RectrON Semiconductor
Win Source Part Number 1283085-ZMM5229B
Manufacturer Homepage www.rectron.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZMM5229B CAD Model

Description

The ZMM5229B is a surface mount Zener diode manufactured by Rectron Semiconductor. Zener diodes are designed to provide a stable reference voltage or to protect circuits from overvoltage conditions. They are widely used in various electronic applications for voltage regulation and surge protection.

Applications

  • Voltage regulation: Maintaining a stable voltage level in electronic circuits.
  • Overvoltage protection: Protecting sensitive components from voltage surges and spikes.
  • Clipping circuits: Limiting the voltage swing in signal processing circuits.
  • Reference voltage sources: Providing a stable reference voltage for analog-to-digital converters (ADCs) and other precision circuits.
  • Transient voltage suppression: Protecting circuits from electrostatic discharge (ESD) and other transient voltage events.

Features

  • Surface mount package: Allows for easy integration into compact electronic designs.
  • Precise Zener voltage: Provides a stable and accurate reference voltage.
  • Low reverse leakage current: Minimizes power losses and improves circuit efficiency.
  • High surge current capability: Withstands high surge currents without damage.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Improved circuit stability: Provides a stable reference voltage, improving circuit performance.
  • Enhanced protection: Protects sensitive components from overvoltage conditions and surge currents.
  • Design flexibility: Suitable for a wide range of voltage regulation and surge protection applications.
  • Reduced component count: Simplifies circuit design and reduces component count.
  • Environmental compliance: Meets environmental regulations for hazardous substances.

Additional Details

The ZMM5229B features a Zener voltage of 3.9V. It is available in a small surface mount package for easy integration into compact electronic designs. The diode exhibits low reverse leakage current, minimizing power losses. Its high surge current capability ensures robust protection against transient voltage events. This Zener diode is an essential component for voltage regulation and surge protection in modern electronic devices, providing improved circuit stability and enhanced protection. It provides a precise voltage at its breakdown point, making it suitable for voltage regulation.

You May Also Be Interested in

ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1224
Nexperia USA Inc.
DIODE ZENER 14V 310MW SOD323F
Lowest to $0.8524
ON Semiconductor
DIODE ZENER .225W SPCL SOT23 / Zener Diode
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 2.5V 500MW ALF2
Lowest to $0.0851
Nexperia USA Inc.
DIODE ZENER 19.25V 500MW ALF2
Lowest to $0.4366
ON Semiconductor
DIODE ZENER 0.2W SOD323 / Zener Diode
Lowest to $0.0551
Taiwan Semiconductor
SOD-123F, 500MW, 5%, SMALL SIGNA
Lowest to $0.0183
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1629
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.9656

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3,090+ $0.0162 $50.0580
7,520+ $0.0133 $100.0160
11,630+ $0.0129 $150.0270
16,000+ $0.0125 $200.0000
20,665+ $0.0121 $250.0465
27,780+ $0.0108 $300.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 3090 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess