EN
  • EN
  • DE

MD5S-T-S-T52

Part No MD5S-T-S-T52
Manufacturer Rectron Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer RectrON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830628-MD5S-T-S-T52
Ultra Librarian 3D Model Ultra Librarian MD5S-T-S-T52 CAD Model

Description

The MD5S-T-S-T52 is a surface mount rectifier diode manufactured by Rectron Semiconductor. It's designed to efficiently convert alternating current (AC) to direct current (DC). Rectifier diodes are fundamental components in power supplies and various electronic circuits where AC-to-DC conversion is needed.

Applications

  • Power Supplies: Used in AC-to-DC power supplies for electronic devices.
  • Adapters: Found in wall adapters for charging mobile devices and powering other small electronics.
  • Voltage Regulators: Used to rectify AC voltage before regulation.
  • Reverse Polarity Protection: Can be used to prevent damage from incorrect polarity connections.
  • Motor Control Circuits: Used in motor control to provide rectified DC voltage.

Features

  • Surface Mount Package: Allows for automated assembly and compact circuit board design.
  • High Surge Current Capability: Able to withstand transient surges in current.
  • Low Forward Voltage Drop: Minimizes power loss during conduction.
  • High Reliability: Offers consistent performance and long lifespan.

Benefits

  • Efficient AC-to-DC Conversion: Provides a reliable and efficient method for converting AC to DC power.
  • Compact Design: Enables smaller and lighter electronic devices.
  • Increased Circuit Protection: Protects sensitive components from voltage spikes and reverse polarity.
  • Reduced Power Consumption: Minimizes energy waste, leading to more efficient devices.

Additional Details

Specific technical specifications for the MD5S-T-S-T52 Rectron diode include its peak repetitive reverse voltage (VRRM), forward current (IF), and surge current capability (IFSM). These parameters are critical for selecting the appropriate diode for a specific application. The operating temperature range is also a key consideration for ensuring reliable performance. Consult the Rectron Semiconductor datasheet for comprehensive specifications and application guidelines.

You May Also Be Interested in

Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess