The FM5818T is a Schottky Barrier Rectifier manufactured by Rectron Semiconductor. This diode is designed for high-frequency applications where efficiency and fast switching speeds are crucial. Schottky diodes have a low forward voltage drop and negligible reverse recovery time, making them suitable for circuits requiring rapid switching.
Applications:
- Switching power supplies
- Freewheeling diodes in DC-DC converters
- Reverse polarity protection
- High-frequency inverters
- Battery charging circuits
Features:
- Low forward voltage drop
- High surge current capability
- High-frequency operation
- High reliability
- RoHS compliant
Benefits:
- Increased efficiency in power conversion circuits
- Reduced power loss due to lower forward voltage drop
- Improved circuit performance at high frequencies
- Enhanced protection against voltage spikes and surges
- Extended lifespan and durability in demanding applications
Technical Specifications:
While specific datasheet values might vary slightly based on batch and tolerances, typical specifications for the FM5818T include:
- Maximum Repetitive Peak Reverse Voltage: Typically around 80V
- Maximum Average Forward Rectified Current: Typically around 5A to 8A
- Peak Forward Surge Current: Varies, check the datasheet
- Forward Voltage Drop: Significantly lower than standard diodes, typically a few hundred mV
- Operating Temperature Range: Usually -55°C to +150°C
Designers must always consult the official Rectron Semiconductor datasheet for the FM5818T to obtain precise electrical characteristics, thermal performance data, and recommended operating conditions to ensure proper application and reliability.