The EFM102 is a surface-mount fast recovery rectifier diode manufactured by Rectron Semiconductor. It is designed for applications requiring efficient rectification and fast switching speeds. These diodes are commonly used in power supplies, inverters, and other high-frequency circuits.
Applications
- Switching mode power supplies (SMPS)
- Inverters
- DC-DC converters
- Freewheeling diodes in inductive loads
- High-frequency rectification circuits
Features
- Fast Recovery Time: Designed for high-frequency applications.
- Surface Mount Package: Typically in a DO-214AC (SMA) package.
- High Surge Current Capability: Provides robustness against transient conditions.
- Low Forward Voltage Drop: Minimizes power losses during conduction.
- High Reliability: Rectron Semiconductor products are known for their quality.
- Glass Passivated Junction: Ensures stable and reliable performance.
Benefits
- Increased Efficiency: Fast recovery time reduces switching losses, leading to higher efficiency.
- Reduced EMI: Faster switching reduces electromagnetic interference (EMI).
- Smaller Circuit Size: Surface mount package allows for compact designs.
- Improved Reliability: High surge current capability provides protection against voltage spikes.
- Cost-Effective Solution: Offers a good balance of performance and price.
Additional Details
The EFM102 typically has a reverse voltage rating of around 100V and a forward current rating of 1A. The fast recovery time is typically in the nanosecond range. The operating junction temperature ranges from -65°C to +150°C. The forward voltage drop is typically around 0.9V at the rated current. The surge current capability is significantly higher than the average forward current rating, providing protection against transient events. The surface mount package simplifies assembly and allows for automated manufacturing processes. Detailed specifications, including leakage current, thermal resistance, and recovery time characteristics, are available in the Rectron Semiconductor datasheet.