EN
  • EN
  • DE

ESM102

Part No ESM102
Manufacturer Rectron Semiconductor
Catalog END - OF - LIFE
Description SURFACE MOUNT GLASS PASSIVATED SUPER FAST SILICON RECTIFIER (VOLTAGE RANGE 50 to 400 Volts CURRENT 1.0 Ampere)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RectrON Semiconductor
Win Source Part Number 1172763-ESM102
Manufacturer Homepage www.rectron.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ESM102 CAD Model

Description

The ESM102 is a surface mount Schottky Barrier Rectifier manufactured by Rectron Semiconductor. This diode is designed for high-frequency applications where fast switching and low forward voltage drop are critical. It's commonly used in DC-DC converters, freewheeling diodes, and polarity protection circuits.

Applications

  • DC-DC converters: Used for efficient voltage conversion.
  • Freewheeling diodes: Provides a path for current when a switching device turns off.
  • Polarity protection: Protects circuits from reverse voltage.
  • High Frequency Inverters
  • Solar Power Systems

Features

  • Low forward voltage drop: Minimizes power loss and improves efficiency.
  • Fast switching speed: Enables high-frequency operation.
  • Surface mount package: Facilitates automated assembly and reduces board space.
  • High surge current capability: Can withstand large transient currents.
  • High reliability: Robust design ensures stable operation.

Benefits

  • Improved efficiency: Low forward voltage drop reduces power dissipation.
  • Faster switching: Enables higher frequency operation in power supplies and converters.
  • Reduced board space: Surface mount package allows for compact designs.
  • Enhanced protection: Protects circuits from reverse voltage and surge currents.
  • Increased system reliability: Stable operation ensures long-term performance.

Additional Details

The ESM102 typically has a forward current rating of 1.0 Ampere and a reverse voltage rating of 20 Volts. It is available in a standard SMB (DO-214AA) package. Its low forward voltage drop (typically around 0.3-0.5V) and fast reverse recovery time make it ideal for applications where efficiency and speed are crucial. The diode's ability to handle surge currents is also a significant advantage in protecting sensitive circuits from transient voltage spikes. For precise electrical characteristics and thermal specifications, refer to the Rectron Semiconductor datasheet.

You May Also Be Interested in

Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess